EN
  • EN
  • DE

UPC595C

Part No UPC595C
Manufacturer NEC
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1198100-UPC595C
Categories Custom Parts
Manufacturer NEC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPC595C CAD Model

Description

The UPC595C is a power amplifier manufactured by NEC. It is designed to deliver substantial output power while maintaining low distortion. This amplifier is suitable for a variety of audio and instrumentation applications. Details about the device are scarce, and the following information is based on similar devices.

Applications

  • Audio Amplifiers: Used in audio equipment such as stereo systems and public address systems.
  • Instrumentation Amplifiers: Employed in measurement devices to amplify weak signals.
  • Servo Motor Control: Integrated into servo motor drivers for precise control applications.
  • Actuator Drivers: Used to drive actuators in industrial control systems.

Features

  • High Output Power: Capable of delivering significant power to a load.
  • Low Distortion: Minimizes signal distortion for high-fidelity applications.
  • Thermal Protection: Includes built-in thermal shutdown to protect the device from overheating.
  • Short-Circuit Protection: Provides protection against short circuits at the output.
  • Wide Supply Voltage Range: Operates over a broad range of supply voltages.

Benefits

  • Improved Audio Quality: Delivers clean and powerful audio reproduction.
  • Increased System Reliability: Thermal and short-circuit protection features enhance system reliability.
  • Simplified System Design: Reduces the need for external protection components.
  • Versatile Applications: Suitable for a wide range of applications requiring power amplification.

Additional Details

The UPC595C's specifications typically include output power, distortion, supply voltage range, and thermal resistance. It is generally available in a through-hole package, facilitating easy mounting and heat sinking. Proper heat sinking is often necessary to dissipate heat effectively and ensure reliable operation at high power levels. The amplifier's gain and bandwidth characteristics are also crucial parameters for optimizing performance in specific applications.

You May Also Be Interested in

Zilog
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xicor Inc.
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Inphi Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Rochester Electronics
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess