EN
  • EN
  • DE

UPC5023GR-117-8JG-E1

Part No UPC5023GR-117-8JG-E1
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 390899-UPC5023GR-117-8JG-E1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC5023GR-117-8JG-E1 CAD Model

Description

The UPC5023GR-117-8JG-E1 is a direct broadcast satellite (DBS) tuner integrated circuit (IC) manufactured by NEC. It is a component utilized in satellite receivers and set-top boxes to facilitate the reception, downconversion, and demodulation of satellite signals. The IC converts the high-frequency signals received from the LNB (Low-Noise Block downconverter) into a baseband signal that the receiver uses to display television channels.

Applications:

  • Satellite Receivers
  • Set-Top Boxes (STBs) for satellite TV
  • Direct Broadcast Satellite (DBS) Systems
  • Satellite TV Tuner Modules

Features:

  • Integrated Tuner Functionality: Combines multiple functions necessary for satellite signal reception.
  • Low Noise Figure: Ensures excellent signal reception with minimal added noise.
  • High Gain: Amplifies weak satellite signals to levels that can be processed.
  • Stable Local Oscillator: Provides accurate frequency conversion.
  • Compact Package: Allows for integration into devices with limited space.
  • Automatic Gain Control (AGC): Stabilizes the output signal level despite variations in the input signal strength.

Benefits:

  • Improved Signal Quality: Provides a clearer and more reliable satellite TV picture.
  • Reduced System Cost: The integration of functions helps minimize external component needs.
  • Smaller Footprint: Facilitates compact receiver designs.
  • Enhanced Performance: Specifically designed for DBS signal reception.
  • Simplified Design: Streamlines the design and production of satellite receivers.

The IC typically operates within the frequency range common in satellite communications. The internal local oscillator is critical for converting the received high-frequency signals to a lower intermediate frequency (IF) signal. The IF signal is then demodulated to extract the audio and video signals. The UPC5023GR-117-8JG-E1 enables the overall performance and reliability of the satellite receiver, complying with satellite broadcasting standards and providing an efficient solution for signal processing.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $90.9990
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess