EN
  • EN
  • DE

UPC5022GA-131-9EU

Part No UPC5022GA-131-9EU
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 390893-UPC5022GA-131-9EU
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPC5022GA-131-9EU CAD Model

Description

The UPC5022GA-131-9EU is a direct broadcast satellite (DBS) tuner integrated circuit (IC) manufactured by NEC. It is designed for use in satellite receivers and set-top boxes, responsible for receiving, downconverting, and demodulating satellite signals. This IC is crucial for converting high-frequency signals from the LNB (Low-Noise Block downconverter) into a baseband signal that can be processed by the receiver to display TV channels.

Applications:

  • Satellite Receivers
  • Set-Top Boxes (STBs) for satellite TV
  • Direct Broadcast Satellite (DBS) Systems
  • Satellite TV Tuner Modules

Features:

  • Integrated Tuner Functionality: Combines multiple functions for satellite signal reception.
  • Low Noise Figure: Provides excellent signal reception with minimal added noise.
  • High Gain: Amplifies the weak satellite signals to usable levels.
  • Stable Local Oscillator: Ensures accurate frequency conversion.
  • Compact Package: Allows for integration in small form-factor devices.
  • AGC (Automatic Gain Control): Maintains a stable output signal level despite variations in input signal strength.

Benefits:

  • Improved Signal Quality: Delivers a clearer and more reliable satellite TV picture.
  • Reduced System Cost: Integration minimizes external components needed.
  • Smaller Footprint: Enables compact receiver designs.
  • Enhanced Performance: Optimized for DBS signal reception.
  • Simplified Design: Simplifies the design and manufacturing of satellite receivers.

This IC typically operates within the frequency range of satellite communication. Its internal local oscillator is essential for converting received high-frequency signals into a lower intermediate frequency (IF) signal. The IF signal is subsequently demodulated to extract audio and video information. The UPC5022GA-131-9EU contributes to the overall reliability and performance of the satellite receiver, meeting the stringent requirements of satellite broadcasting and offering an efficient solution for signal reception and processing.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
NEC
Lowest to $22.5849
NEC
Need more? Email Us
NEC
Lowest to $25.0254
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $26.6863
Renesas Electronics America
Lowest to $25.0249
NEC
Lowest to $9.7932

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess