EN
  • EN
  • DE

UPC494G-T1

Part No UPC494G-T1
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 390872-UPC494G-T1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPC494G-T1 CAD Model

Description

The UPC494G-T1 is a PWM control circuit manufactured by NEC, specifically designed for power supply and DC-DC converter applications. Its primary function is to provide precise and efficient control of output voltage and current, ensuring stable and reliable power delivery. This integrated circuit incorporates several key components, including a reference voltage source, an oscillator, an error amplifier, a PWM comparator, and output driver stages, streamlining circuit design and optimizing performance.

Applications:

  • Switching Power Supplies: Used in various electronic devices to convert AC voltage to stable DC voltages.
  • DC-DC Converters: Employed to efficiently convert DC voltage levels, commonly found in portable devices and automotive applications.
  • Battery Chargers: Provides controlled charging of batteries, ensuring optimal charging and extending battery life.
  • Uninterruptible Power Supplies (UPS): Enables seamless power backup during power outages, maintaining operation of critical systems.
  • Motor Control Circuits: Utilized for precise control of motor speed and torque in various industrial and consumer applications.

Features:

  • Pulse Width Modulation (PWM): Facilitates efficient power conversion by varying the pulse width of the switching signal.
  • Internal Oscillator: Generates a stable and adjustable switching frequency, allowing for optimized performance.
  • Error Amplifier: Ensures accurate regulation of the output voltage by comparing it to a reference voltage and adjusting the PWM signal accordingly.
  • Overcurrent Protection: Safeguards the circuit against damage from excessive current flow by shutting down the output in overcurrent conditions.
  • Undervoltage Lockout (UVLO): Prevents the circuit from operating with insufficient supply voltage, ensuring reliable operation and preventing damage.

Benefits:

  • Enhanced Power Efficiency: Reduces energy waste and minimizes heat generation, leading to cost savings and improved reliability.
  • Precise Output Voltage Regulation: Maintains a stable and accurate output voltage, crucial for sensitive electronic components and systems.
  • Robust System Protection: Prevents component damage from overcurrent and undervoltage conditions, increasing the lifespan and reliability of the system.
  • Simplified Circuit Design: Reduces the number of external components required, saving board space and simplifying the overall design process.
  • Increased System Reliability: Provides consistent and reliable performance in a wide range of operating conditions, ensuring stable power delivery.

Additional Details:

The UPC494G-T1 features adjustable dead-time control, allowing for precise optimization of switching performance and minimizing switching losses. A built-in soft-start function limits inrush current during startup, preventing stress on power components. The device operates over a wide input voltage range and offers excellent line and load regulation, ensuring stable output under varying input conditions and load demands. The output drivers are capable of sourcing and sinking substantial current, making it suitable for driving power MOSFETs in high-power applications. The UPC494G-T1 is a versatile and reliable PWM control circuit, providing a comprehensive solution for efficient and stable power conversion in a wide array of applications. Its integrated features and robust protection mechanisms make it a valuable component for modern power supply designs.

You May Also Be Interested in

NEC
Lowest to $90.9990
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $32.8367
NEC
Lowest to $89.8648
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess