EN
  • EN
  • DE

UPC4572G2-E2

Part No UPC4572G2-E2
Manufacturer NEC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NEC
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841606-UPC4572G2-E2
Ultra Librarian 3D Model Ultra Librarian UPC4572G2-E2 CAD Model

Description

The UPC4572G2-E2 is a dual operational amplifier manufactured by NEC. This component is engineered for a wide array of applications, including audio amplification, active filtering, and instrumentation. Its key attributes are its low noise, high gain, and stable performance across a range of operating conditions. The dual configuration allows for space-efficient designs, making it suitable for compact devices.

Applications:

  • Audio preamplifiers and mixers
  • Active filters for signal processing
  • Instrumentation amplifiers for data acquisition
  • Voltage followers and buffers
  • Line drivers and receivers

Features:

  • Dual operational amplifier in a single package
  • Low noise performance for clear signal amplification
  • High open-loop gain for precise signal control
  • Wide bandwidth to accommodate a range of signal frequencies
  • Low input offset voltage for minimal signal distortion
  • Short-circuit protection for enhanced device longevity

Benefits:

  • Efficient use of board space due to dual amplifier integration.
  • Improved audio fidelity with minimal noise and distortion.
  • Enhanced accuracy in measurement and control systems.
  • Versatile use in various analog signal processing applications.
  • Protection against damage from output short circuits, ensuring reliability.

Additional Details:

The UPC4572G2-E2 operates on dual power supplies, enabling it to handle both positive and negative signal swings, which is vital for audio and precision applications. Its low input offset voltage reduces DC errors, making it suitable for sensitive measurement tasks. The high slew rate of the amplifier allows it to process rapidly changing signals without introducing distortion. It also offers excellent common-mode rejection, which helps to minimize the impact of common-mode noise on the amplified signal. The dual configuration allows for implementing multiple amplifier stages or different functionalities in a single package, optimizing board layout and reducing component count.

The UPC4572G2-E2 is available in surface-mount packages, making it easy to integrate into modern circuit boards. The component's design is optimized for reliable performance in a variety of environmental conditions. Detailed specifications, including input impedance, output impedance, total harmonic distortion, and noise figure, are available in the product datasheet, allowing designers to optimize its performance in specific applications such as high-quality audio preamplifiers, precision measurement devices, and industrial control systems. This level of detail promotes efficient design and product performance, ensuring that the amplifier meets the stringent demands of modern electronic applications.

You May Also Be Interested in

Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Advantech Corp
SWITCH SL set USA
Need more? Email Us
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5775 $57.7500
245+ $0.4747 $116.3015
380+ $0.4597 $174.6860
520+ $0.4447 $231.2440
675+ $0.4297 $290.0475
900+ $0.3858 $347.2200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess