EN
  • EN
  • DE

UPC4082G2-T1

Part No UPC4082G2-T1
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 390757-UPC4082G2-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC4082G2-T1 CAD Model

Description

The UPC4082G2-T1 is a dual operational amplifier from NEC (now Renesas Electronics), designed for a variety of analog applications where low noise and high performance are crucial. It is often used in audio and instrumentation systems where signal fidelity is essential. The "T1" suffix typically signifies a specific tape and reel packaging or a minor variant intended for automated assembly processes.

Applications:

  • Audio Amplification: Suitable for preamplifiers, microphone amplifiers, and headphone amplifiers.
  • Active Filtering: Implemented in audio equalizers and noise reduction circuits.
  • Instrumentation Amplifiers: Used in sensor signal conditioning and data acquisition systems.
  • Voltage Followers: Applied as buffer amplifiers to isolate circuits and prevent loading effects.
  • Signal Conditioning: Used for signal scaling, level shifting, and impedance matching.

Features:

  • Dual Operational Amplifier: Contains two independent operational amplifiers in one package.
  • Low Noise: Designed to minimize noise for clean and accurate signal amplification.
  • High Gain: Provides substantial voltage amplification.
  • Wide Supply Voltage Range: Operates over a broad range of supply voltages.
  • Short Circuit Protection: Includes built-in protection against output short circuits.

Benefits:

  • Space Saving: The dual op-amp configuration reduces board space requirements.
  • Cost-Effective: Offers two amplifiers in one package, reducing component costs.
  • Simplified Design: Simplifies circuit design by providing multiple amplifiers in a single component.
  • Improved Signal Quality: Low noise characteristics ensure clean and accurate signal reproduction.
  • Reliable Operation: Short circuit protection enhances overall reliability.

The UPC4082G2-T1 is generally packaged in an 8-pin SOP (Small Outline Package). Key specifications include low input offset voltage, high open-loop gain, and a moderate slew rate. Its operating temperature range is typically from -20°C to +75°C. The "T1" designation typically means the part is supplied on tape and reel for automated assembly.

It is commonly used in applications where compact size, low noise, and suitability for automated assembly are important, such as in portable audio devices, instrumentation, and industrial control systems.

You May Also Be Interested in

Atmel
Lowest to $1.9623
Toshiba Semiconductor and Storage
Lowest to $8.9258
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $1.6320
ON Semiconductor
Lowest to $3.3622
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,270 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess