EN
  • EN
  • DE

PIC24FV08KM102-I/SO

Part No PIC24FV08KM102-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 8KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 18 Weeks
Features PIC series Microcontroller IC 16-Bit 32MHz 8KB (2.75K x 24) FLASH 28-SOIC
Manufacturer Microchip Technology
Series PIC® XLP™ 24F
Package Tube
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 23
Program Memory Size 8KB (2.75K x 24)
Program Memory Type FLASH
EEPROM Size 512 x 8
Supply Voltage 2V ~ 5V
Data Converters A/D 19x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SOIC
Family Name PIC24FV08KM102
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 27
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889796-PIC24FV08KM102-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC24FV08KM102-I/SO CAD Model

Description

Microchip Technology's PIC24FV08KM102-I/SO

The PIC24FV08KM102-I/SO is a highly capable microcontroller unit (MCU) from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular MCU is part of the PIC24F series, which is renowned for its efficient performance and adaptability in various applications, ranging from industrial control systems to consumer electronics.

With its 16-bit architecture, the PIC24FV08KM102-I/SO provides a perfect balance between processing power and energy efficiency, making it an ideal choice for designers who are looking to optimize their power-sensitive applications. The MCU operates at a maximum frequency of 32 MHz, delivering the computational speed required for complex tasks without compromising on power consumption.

One of the standout features of this MCU is its integrated 8KB of RAM and 32KB of flash memory, which allows for ample space to store application code and data. The flash memory is also designed for high endurance, with a typical flash endurance of 10,000 write/erase cycles, ensuring long-term reliability for your applications.

The PIC24FV08KM102-I/SO comes in a compact SOIC-28 package, which makes it suitable for space-constrained applications while still offering enough I/O pins for interfacing with peripherals and external devices. The MCU supports a wide range of communication protocols, including I²C, SPI, and UART, providing excellent connectivity options to meet the requirements of various communication-intensive tasks.

Furthermore, the device features a rich set of peripherals, such as a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, allowing for precise measurement and monitoring of analog signals. It also includes timers, input capture, and PWM output modules, which are essential for timing-related operations and motor control applications.

Designed with robustness in mind, the PIC24FV08KM102-I/SO operates within an extended temperature range of -40°C to +85°C and features various power-saving modes, which enable the design of applications that are both energy-efficient and resilient to harsh environments.

In summary, the PIC24FV08KM102-I/SO from Microchip Technology is a versatile and reliable microcontroller that provides the perfect blend of performance, memory, and advanced peripherals, tailored for designers who demand low power consumption without sacrificing functionality.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess