EN
  • EN
  • DE

UPC4074G2-E1-A

Part No UPC4074G2-E1-A
Manufacturer NEC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NEC
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841600-UPC4074G2-E1-A
Series *
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Grade -
Ultra Librarian 3D Model Ultra Librarian UPC4074G2-E1-A CAD Model

Description

The UPC4074G2-E1-A is a low-noise operational amplifier manufactured by NEC. It is designed to provide high gain and precision in various analog signal processing applications. Its low noise characteristics make it well-suited for use in audio preamplifiers, instrumentation, and other sensitive measurement circuits. The device operates over a wide voltage range, offering flexibility in circuit design.

Applications:

  • Audio preamplifiers and mixers
  • Instrumentation amplifiers
  • Active filters
  • Sensor signal conditioning
  • Precision voltage regulators

Features:

  • Low noise performance
  • High open-loop gain
  • Wide supply voltage range
  • Low input bias current
  • Low input offset voltage
  • Short-circuit protection

Benefits:

  • Improved signal-to-noise ratio in audio applications.
  • Enhanced accuracy in measurement and instrumentation circuits.
  • Versatile use in various analog circuit designs due to wide supply voltage range.
  • Reduced errors in precision applications due to low input offset voltage and bias current.
  • Protection against damage from output short circuits.

Additional Details:

The UPC4074G2-E1-A is typically used in applications requiring accurate amplification of small signals. Its low noise characteristics are particularly important in audio applications where minimizing unwanted noise is crucial for high fidelity. The device's high open-loop gain allows for precise control of the amplification factor. Its input bias current and offset voltage are minimized to reduce errors in precision applications, such as instrumentation amplifiers and sensor signal conditioning circuits. The wide supply voltage range provides flexibility in circuit design, allowing the device to be used in a variety of applications with different power supply requirements.

Furthermore, the UPC4074G2-E1-A includes short-circuit protection, which helps to prevent damage to the device in the event of an output short circuit. This is an important feature in many applications where accidental short circuits can occur. The device is available in a small surface-mount package, which allows for easy integration into modern circuit boards. Its robust design ensures reliable operation over a wide range of environmental conditions. The datasheet provides detailed information on the amplifier's electrical characteristics, including input impedance, output impedance, and total harmonic distortion, thus improving product design and performance.

You May Also Be Interested in

Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8441 $51.1938
43+ $2.3336 $100.3448
67+ $2.2607 $151.4669
92+ $2.1878 $201.2776
119+ $2.1148 $251.6612
159+ $1.8961 $301.4799
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess