Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Type Amplifier, Comparator, Reference
Applications Current Sensing, Power Management
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-uMAX
Part Number Series MAX4375
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806588-MAX4375TEUB
Ultra Librarian 3D Model Ultra Librarian MAX4375TEUB CAD Model

Description

Maxim Integrated MAX4375TEUB High-Side Current-Sense Amplifier

The MAX4375TEUB from Maxim Integrated is a sophisticated high-side current-sense amplifier designed for precision current measurement applications. This compact and efficient device is housed in a micro-sized, 10-pin µMAX package, making it an ideal choice for space-constrained environments where accurate current monitoring is essential.

The MAX4375TEUB offers a unique combination of features that make it stand out in its class. It boasts a wide input common-mode voltage range from 0V to 28V, which allows it to accurately sense the current in both low and high voltage systems. This versatility makes it suitable for a broad range of applications, including but not limited to, battery management, power management, and overcurrent protection circuits.

One of the key advantages of this current-sense amplifier is its high accuracy. With a low input offset voltage and a precision gain error of only 0.5%, the MAX4375TEUB ensures that the current measurements are reliable and consistent. This high level of accuracy is maintained over the entire operating temperature range, which extends from -40°C to +85°C, making the device robust for industrial applications.

The MAX4375TEUB also features a high gain of 20V/V, which amplifies the voltage across a shunt resistor at the high-side of the power source. This high gain allows for the use of smaller value shunt resistors, minimizing power loss and improving system efficiency. Additionally, the device's quiescent current is extremely low, further enhancing its suitability for battery-powered and energy-sensitive systems.

Integration is a breeze with the MAX4375TEUB thanks to its easy-to-use pin configuration. The device requires minimal external components, which simplifies the design and reduces the overall bill of materials. Whether you're designing a portable device, a power supply, or a motor control system, the MAX4375TEUB is a reliable and high-performance solution for your current-sensing needs.

Overall, the MAX4375TEUB is a testament to Maxim Integrated's commitment to providing high-quality, precision integrated circuits. Its combination of high accuracy, wide input voltage range, and low power consumption makes it an excellent choice for engineers looking to enhance their system's performance with accurate current monitoring capabilities.

You May Also Be Interested in

Microchip Technology
IC AMP POST 5V/3.3V 10-MSOP / SP Amp Limiting Post Amplifier Single 5.5V 10-Pin MSOP EP
Need more? Email Us
ECAD model for SY88923AVKEC
Microchip Technology
IC LIMIT AMP 16MLF / Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
Need more? Email Us
ECAD model for SY88403BLMG-TR
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Need more? Email Us
ECAD model for SY88923VKG
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $5.9713
ECAD model for SY88903KC
Microchip Technology
IC LIMIT AMP 16MLF / Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
Need more? Email Us
ECAD model for SY88289CLMG
Analog Devices Inc.
IC POWER MANAGEMENT
Need more? Email Us
ECAD model for LTC6430AIUF-20
Microchip Technology
IC LIMIT AMP 16QFN / Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
Lowest to $19.4300
ECAD model for SY88149NDLMG-TR
Microchip Technology
IC LIMIT AMP 16MLF / Limiting Postamplifier IC Optical Networks 16-MLF? (3x3)
Lowest to $8.8820
ECAD model for SY88973VMG
Texas Instruments
IC AMP COMP REF 16SOIC / Amplifier, Comparator, Reference IC Power Management 16-SOIC
Lowest to $0.9860
ECAD model for TSM102ID

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2453 $51.9248
38+ $2.6628 $101.1864
59+ $2.5796 $152.1964
81+ $2.4964 $202.2084
104+ $2.4132 $250.9728
139+ $2.1636 $300.7404
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 22,425 pieces
MOQ: 16 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention