EN
  • EN
  • DE

UPC358GR-T1

Part No UPC358GR-T1
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 390688-UPC358GR-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC358GR-T1 CAD Model

Description

The UPC358GR-T1 is a dual operational amplifier manufactured by NEC. This integrated circuit provides two independent, high-gain operational amplifiers designed for a wide range of analog applications. Its key features include low power consumption, single-supply operation, and internal frequency compensation, making it suitable for diverse electronic circuits.

Applications

      
  • Audio Amplification: Used in preamplifiers, headphone amplifiers, and audio signal processing circuits to boost audio signals with minimal distortion.
  •   
  • Active Filters: Employed in designing low-pass, high-pass, band-pass, and band-stop filters for signal conditioning and noise reduction.
  •   
  • Signal Conditioning: Used to amplify, buffer, or convert signals from sensors and transducers to make them compatible with data acquisition systems.
  •   
  • Instrumentation: Incorporated in test and measurement equipment, such as multimeters, oscilloscopes, and signal generators, for precise signal amplification and processing.
  •   
  • Power Supplies: Used in voltage regulators and current sources to provide stable and accurate power output.

Features

      
  • Dual Operational Amplifiers: Contains two independent op-amps in a single package, reducing component count and board space.
  •   
  • Low Power Consumption: Operates with minimal current draw, making it suitable for battery-powered devices.
  •   
  • Single-Supply Operation: Can function with a single positive voltage supply, simplifying circuit design and reducing cost.
  •   
  • Internal Frequency Compensation: Ensures stable operation without the need for external compensation components.
  •   
  • High Gain: Provides substantial amplification for weak input signals.
  •   
  • Wide Input Voltage Range: Accepts a broad range of input signal levels.

Benefits

      
  • Compact Design: The dual op-amp configuration allows for more compact and efficient circuit designs.
  •   
  • Energy Efficiency: Low power consumption extends the battery life of portable devices.
  •   
  • Simplified Circuitry: Single-supply operation and internal compensation reduce the complexity of the circuit design.
  •   
  • Versatile Use: Suitable for a wide array of applications due to its high gain and stable performance.
  •   
  • Cost-Effective: Reduces overall system cost by integrating two op-amps in one package and minimizing the need for external components.

Additional Details

The UPC358GR-T1 is typically available in a surface-mount package (SOP). Its electrical characteristics include a supply voltage range (e.g., 3V to 36V), input bias current (typically a few nanoamperes), and input offset voltage (typically a few millivolts). The operating temperature range is commonly from -40°C to +85°C. For detailed specifications and application notes, refer to the manufacturer's datasheet.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
NEC
Lowest to $89.8648
NEC
Lowest to $84.4190
Renesas Electronics America
Lowest to $19.5645
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $25.0254
NEC
Need more? Email Us
NEC
Lowest to $20.5186
NEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess