EN
  • EN
  • DE

UPC358

Part No UPC358
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Description LOW POWER DUAL OPERATIONAL AMPLIFIERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 390672-UPC358
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, Communications & Networking, Audio
Ultra Librarian 3D Model Ultra Librarian UPC358 CAD Model

Description

The UPC358 is a dual operational amplifier from NEC (now Renesas Electronics). This IC is designed for a wide range of analog applications, providing two independent op-amps in a single package. Its features make it suitable for signal amplification, filtering, and various other signal processing tasks.

Applications:

  • Audio Amplifiers: Utilized in pre-amplifiers, microphone amplifiers, and general-purpose audio amplification circuits.
  • Active Filters: Employed in filter designs like low-pass, high-pass, band-pass, and notch filters.
  • Voltage Comparators: Can be configured as voltage comparators for threshold detection and signal comparison.
  • Signal Conditioning: Used to amplify, buffer, or modify signals from sensors and other analog sources.
  • Oscillators: Can be used in conjunction with other components to create oscillators.

Features:

  • Dual Operational Amplifier: Contains two independent op-amps in a single package, saving space and cost.
  • Low Input Bias Current: Minimizes errors caused by input current.
  • Low Input Offset Voltage: Reduces DC errors in amplification.
  • Wide Supply Voltage Range: Operates over a broad range of supply voltages.
  • Internal Frequency Compensation: Simplifies circuit design by providing stable operation without external compensation components.

Benefits:

  • Space Saving: Dual op-amp in a single package reduces component count and board space.
  • Improved Accuracy: Low input offset voltage and bias current provide accurate signal amplification.
  • Stable Operation: Internal frequency compensation ensures stable performance.
  • Versatile: Suitable for a wide range of applications due to its general-purpose design.
  • Cost-Effective: Provides good performance at a competitive price.

Additional Details:

The UPC358 requires external resistors and capacitors to configure the gain and frequency response. The exact specifications, including gain-bandwidth product, slew rate, and input/output voltage ranges, can be found in the manufacturer's datasheet. Power supply decoupling capacitors are typically recommended for stable operation. Careful component selection and proper circuit layout are important to achieve optimal performance.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Lowest to $32.5000
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6436 $65.7440
90+ $1.3490 $121.4100
135+ $1.3063 $176.3505
185+ $1.2647 $233.9695
240+ $1.2220 $293.2800
320+ $1.0961 $350.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess