EN
  • EN
  • DE

UPC311G2-E2=LM311

Part No UPC311G2-E2=LM311
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1017044-UPC311G2-E2=LM311
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPC311G2-E2=LM311 CAD Model

Description

The UPC311G2-E2 is a single, high-speed voltage comparator manufactured by NEC. It is functionally equivalent to the industry-standard LM311 comparator. This device is designed for applications requiring precise voltage comparison and fast response times. The '=' sign in the name 'UPC311G2-E2=LM311' explicitly indicates its direct replacement compatibility with the LM311.

Applications:

  • Zero-Crossing Detectors: Identifying the point where an AC signal crosses zero volts.
  • Threshold Detectors: Detecting when a voltage reaches a specific threshold level.
  • Level Shifters: Converting voltage levels between different logic families.
  • Oscillators: Generating stable and precise oscillation frequencies.
  • Analog-to-Digital Conversion (ADC): Used in some ADC circuits as a comparator element.

Features:

  • Fast Response Time: Offers a typical response time of 165 ns, enabling high-speed voltage comparison.
  • Single Supply Operation: Can operate from a single power supply voltage.
  • High Open-Loop Gain: Provides a high open-loop gain, ensuring accurate voltage comparison.
  • Low Input Bias Current: Minimizes the effect of input bias current on the comparison accuracy.
  • Output Short-Circuit Protection: Protects the device from damage due to output short circuits.

Benefits:

  • High Speed: Fast response time allows for use in high-frequency applications.
  • Versatile: Can be used in a wide range of voltage comparison applications.
  • Easy to Use: Single-supply operation simplifies circuit design.
  • Accurate: High open-loop gain ensures accurate voltage comparison.
  • Robust: Output short-circuit protection protects the device from damage.

The UPC311G2-E2 operates by comparing the voltages applied to its inverting and non-inverting inputs. When the voltage on the non-inverting input is higher than the voltage on the inverting input, the output switches to a high state. Conversely, when the voltage on the inverting input is higher than the voltage on the non-inverting input, the output switches to a low state. The comparator's output is typically an open-collector or open-emitter configuration, allowing it to be used with a pull-up resistor to interface with different logic levels.

Proper bypassing of the power supply is essential for stable operation. A decoupling capacitor should be placed close to the power supply pins to minimize voltage noise. The data sheets typically contain detailed information on the comparator's operating characteristics, including input offset voltage, input bias current, and common-mode rejection ratio (CMRR). The UPC311G2-E2 is a reliable and versatile voltage comparator suitable for a wide range of applications requiring high-speed voltage comparison.

You May Also Be Interested in

Vishay
Diode Cyl Tape
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
TDK Corporation
3-terminal Filters
Need more? Email Us
LSI Computer Systems
Need more? Email Us
TE Connectivity
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess