EN
  • EN
  • DE

UPC29M10T

Part No UPC29M10T
Manufacturer NEC
Catalog Electronic Wholesale
Description THREE TERMINAL LOW DROPOUT VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1277641-UPC29M10T
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC29M10T CAD Model

Description

The UPC29M10T is a three-terminal positive fixed voltage regulator manufactured by NEC (now Renesas Electronics). It is designed to provide a stable and regulated 10V output voltage with a maximum output current of up to 500mA. This regulator is commonly used in various electronic circuits to ensure a consistent power supply for sensitive components.

Applications:

  • Voltage Regulation: Maintaining a stable 10V supply for microcontrollers and other ICs.
  • Power Supplies: Used in linear power supplies to provide regulated output.
  • Battery Chargers: Incorporated in charging circuits for various battery types.
  • Instrumentation: Providing stable voltage for precision measurement equipment.

Features:

  • Fixed 10V Output: Provides a precise and stable 10V output voltage.
  • 500mA Output Current: Capable of delivering up to 500mA of current.
  • Internal Short Circuit Protection: Protects the regulator from damage due to short circuits.
  • Thermal Overload Protection: Shuts down the regulator if it overheats, preventing damage.
  • Three-Terminal Package: Easy to use with minimal external components required.

Benefits:

  • Stable Voltage: Ensures consistent performance of connected devices.
  • Overload Protection: Prevents damage from excessive current draw or thermal conditions.
  • Simplified Design: Reduces the complexity of power supply design.
  • Reliable Operation: Designed for long-term stability and reliability.
  • Cost-Effective: Provides a simple and inexpensive voltage regulation solution.

Technical Specifications:

The UPC29M10T operates with an input voltage range typically between 12.5V and 30V. It provides a fixed output voltage of 10V with a tolerance of ±4%. The maximum output current is 500mA. The regulator includes internal short-circuit current limiting and thermal overload protection. The operating temperature range is typically from -20°C to +85°C. It comes in a TO-220 or similar three-terminal package, making it easy to integrate into electronic circuits. The dropout voltage is typically around 2.5V at the rated output current. It requires minimal external components for stable operation, often just input and output capacitors for filtering and stability.

The UPC29M10T is a reliable and straightforward solution for applications requiring a stable 10V power supply. Its built-in protection features and ease of use make it a popular choice in a variety of electronic devices.

You May Also Be Interested in

IXYS
Lowest to $7.8205
Spansion
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
ON Semiconductor
Need more? Email Us
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Nordic Semiconductors
Need more? Email Us
ON Semiconductor
Lowest to $2.5606
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7819 $58.6425
180+ $0.6422 $115.5960
280+ $0.6225 $174.3000
385+ $0.6018 $231.6930
500+ $0.5821 $291.0500
665+ $0.5221 $347.1965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess