The MIC2777L-46YM5 is a high-performance dual voltage supervisor designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is engineered to monitor power supplies in digital systems and provide a significant level of protection against power supply faults, ensuring reliable operation of electronic systems.
Key Features:
- Dual Voltage Monitoring: The MIC2777L-46YM5 can supervise two voltage levels simultaneously, which is essential for systems that operate with multiple supply voltages.
- Adjustable Thresholds: It allows users to set precise voltage thresholds for monitoring, ensuring flexibility and adaptability to specific application requirements.
- Manual Reset Input: The device includes a manual reset input that enables a system reset to be triggered with an external signal, providing additional control to the user.
- Low Power Consumption: Designed for power-sensitive applications, it consumes minimal power, contributing to the overall energy efficiency of the system it is a part of.
- Small Footprint: The MIC2777L-46YM5 comes in a compact SOT-23-5 package, which is ideal for space-constrained applications.
Applications:
This voltage supervisor is suitable for a broad range of applications, including but not limited to:
- Portable/Battery-Powered Devices
- Microprocessor/Microcontroller Systems
- Industrial Controllers
- Intelligent Instruments
- Automotive Systems
Product Specifications:
Parameter
Value
Package/Case
SOT-23-5
Number of Voltages Monitored
2
Threshold Voltage
Adjustable
Operating Temperature
-40°C to +125°C
Power Consumption
Low
The MIC2777L-46YM5 from Microchip Technology is a robust and reliable solution for systems that require vigilant monitoring of their power supplies to maintain optimal performance and safety.