EN
  • EN
  • DE

UPC2726T

Part No UPC2726T
Manufacturer NEC
Catalog Electronic Wholesale
Description 1.6 GHz DIFFERENTIAL WIDE BAND AMPLIFIER SILICON BIPOLAR MONOLITHIC INTEGRATED CIRCUIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1277602-UPC2726T
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC2726T CAD Model

Description

The UPC2726T is a Silicon NPN Wideband Transistor manufactured by NEC (now Renesas Electronics). It is designed for high-frequency amplifier applications, particularly in communication systems. This transistor is suitable for use in various RF and microwave circuits where high gain and low noise are required.

Applications:

  • RF Amplifiers
  • Oscillators
  • Mixers
  • Communication Systems
  • Instrumentation Equipment

Features:

  • High Transition Frequency (fT): Provides excellent high-frequency performance.
  • Low Noise Figure: Minimizes unwanted noise in amplifier circuits.
  • High Gain: Delivers substantial signal amplification.
  • Small Package: Allows for compact circuit designs.
  • Silicon NPN Technology: Ensures reliable performance and consistent characteristics.

Benefits:

  • Improved Signal Quality: Low noise figure enhances signal clarity in sensitive applications.
  • Extended Frequency Range: High transition frequency supports use in a wide range of RF and microwave applications.
  • Simplified Circuit Design: High gain reduces the number of stages required for amplification.
  • Compact Solutions: Small package enables miniaturization of electronic devices.
  • Reliable Performance: Silicon NPN technology provides consistent and predictable behavior.

Technical Specifications:

The UPC2726T typically features a high transition frequency (fT) in the GHz range. The noise figure is specified to be low for optimal performance in sensitive receiver applications. The transistor's gain is also a key parameter, providing efficient amplification. Detailed electrical characteristics, including voltage and current ratings, can be found in the manufacturer's datasheet.

This transistor is commonly available in surface-mount packages, which are suitable for automated assembly processes. Its high-frequency capabilities and low noise characteristics make it an excellent choice for RF and microwave amplifier designs.

You May Also Be Interested in

Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $4.4122
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess