EN
  • EN
  • DE

UPC1356C2

Part No UPC1356C2
Manufacturer NEC
Catalog Electronic Wholesale
Description BIPOLAR ANALOG INTERGRATED CIRCUIT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NEC
Win Source Part Number 1277570-UPC1356C2
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPC1356C2 CAD Model

Description

The UPC1356C2 is a power amplifier IC designed for audio applications. It's commonly used in car audio amplifiers and other high-power audio systems. This IC provides significant power output and features designed to enhance audio fidelity and protect the amplifier itself.

Applications:

  • Car Audio Amplifiers: Used as the main amplifier stage for driving speakers in vehicles.
  • Home Audio Systems: Employed in stereo amplifiers and receivers.
  • Public Address (PA) Systems: Powering speakers in public address systems.
  • Musical Instrument Amplifiers: Amplifying the signal from electric guitars, keyboards, and other instruments.
  • Industrial Audio Equipment: Applications requiring robust audio amplification in industrial settings.

Features:

  • High Output Power: Delivers substantial audio power to drive speakers effectively.
  • Low Distortion: Designed to minimize harmonic distortion, ensuring high-fidelity audio reproduction.
  • Built-in Protection Circuits: Includes protection against overvoltage, overcurrent, and thermal overload.
  • Wide Supply Voltage Range: Operates within a broad range of supply voltages, providing flexibility in various applications.
  • Mute Function: Allows for muting the audio output to prevent unwanted noise during power-on or power-off sequences.

Benefits:

  • Enhanced Audio Quality: Provides clear and powerful audio output with minimal distortion.
  • Improved System Reliability: Built-in protection circuits prevent damage to the amplifier and connected speakers.
  • Simplified Design: Integrates multiple functions into a single IC, reducing the complexity of amplifier design.
  • Cost-Effective Solution: Offers a cost-effective solution for high-power audio amplification.
  • Increased System Efficiency: Optimizes power usage for efficient audio amplification.

Additional Details:

The UPC1356C2 typically operates in a Class AB configuration, which provides a good balance between power efficiency and audio quality. The IC requires external components such as capacitors and resistors for proper operation and stability. The datasheet specifies the recommended values for these components. Thermal management is crucial for this IC, typically requiring a heatsink to dissipate the heat generated during operation. The device is often available in a multi-lead package suitable for through-hole mounting.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess