EN
  • EN
  • DE

UPB74LS32C

Part No UPB74LS32C
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1102483-UPB74LS32C
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPB74LS32C CAD Model

Description

The UPB74LS32C is a quad 2-input OR gate from NEC, belonging to the 74LS series of logic gates. This TTL (Transistor-Transistor Logic) device is commonly used to perform logical OR operations in digital circuits. The 'LS' designation stands for 'Low-power Schottky', which means it offers lower power consumption and faster switching speeds compared to standard TTL devices.

Applications:

  • Digital Logic Circuits: Implementation of OR logic functions in various digital systems.
  • Control Systems: Logic control in industrial and automation systems.
  • Data Processing: Boolean operations in data processing circuits.
  • Computer Logic: Basic logic functions in computer systems.
  • Signal Processing: Implementation of logic gates in signal processing applications.

Features:

  • Quad 2-Input OR Gates: Contains four independent 2-input OR gates in a single package.
  • Low-Power Schottky (LS) Technology: Offers reduced power consumption and increased speed.
  • TTL Compatible: Compatible with other TTL logic devices.
  • Wide Operating Voltage Range: Typically operates at 5V with a tolerance range.
  • High Fan-Out Capability: Can drive multiple logic inputs.

Benefits:

  • Efficient Logic Implementation: Provides a convenient way to implement OR logic functions.
  • Reduced Power Consumption: LS technology minimizes power usage, suitable for battery-powered applications.
  • Improved Speed: Faster switching speeds compared to standard TTL devices.
  • Simplified Circuit Design: Integrates four OR gates into a single package, reducing component count.
  • Versatile Application: Suitable for a wide range of digital logic applications.

Specifications:

  • Supply Voltage: Typically 5V DC.
  • Input High Voltage (Vih): Minimum 2.0V.
  • Input Low Voltage (Vil): Maximum 0.8V.
  • Output High Voltage (Voh): Minimum 2.4V.
  • Output Low Voltage (Vol): Maximum 0.4V.
  • Operating Temperature: Typically 0°C to +70°C.
  • Package Type: DIP-14 (Dual In-line Package).

The UPB74LS32C is a reliable and widely used logic gate that offers a balance of speed, power consumption, and ease of use, making it a standard component in digital circuit design.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Lucent
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess