EN
  • EN
  • DE

UPB74LS164D-T

Part No UPB74LS164D-T
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1047897-UPB74LS164D-T
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPB74LS164D-T CAD Model

Description

The UPB74LS164D-T is an 8-bit serial-in, parallel-out shift register manufactured by NEC. It is part of the 74LS series of TTL (Transistor-Transistor Logic) integrated circuits, known for their low-power Schottky technology. This register accepts serial data input and shifts it through eight stages, providing parallel outputs from each stage. The 'D' suffix typically indicates a specific package type (e.g., DIP - Dual Inline Package), and '-T' often signifies tape and reel packaging for automated assembly.

Applications:

  • Data Acquisition Systems: Used for serial-to-parallel data conversion in data acquisition systems.
  • Display Drivers: Drives LEDs or other display elements in a multiplexed fashion.
  • Keyboard Scanners: Implements keyboard scanning logic to detect key presses.
  • Digital Delay Lines: Creates digital delay lines by shifting data through the register.
  • Sequence Generators: Generates specific digital sequences.

Features:

  • 8-Bit Serial-In, Parallel-Out: Converts serial data into parallel format.
  • Asynchronous Clear: Provides an asynchronous clear input to reset the register to all zeros.
  • Low Power Schottky (LS) Technology: Offers a good balance between speed and power consumption.
  • Clock Enable Input: Allows for controlled shifting of data.
  • Standard TTL Logic Levels: Compatible with other TTL logic devices.

Benefits:

  • Simplified Data Conversion: Converts serial data into a parallel format for easy processing.
  • Versatile Applications: Suitable for a wide range of digital logic applications.
  • Reduced Power Consumption: LS technology minimizes power consumption.
  • Easy Integration: Compatible with standard TTL logic families.
  • Reliable Operation: Provides reliable performance in digital circuits.

Technical Specifications:

While the exact details are available in the NEC datasheet, typical parameters for 74LS164 shift registers include:

  • Supply Voltage (VCC): Typically 5V.
  • Clock Frequency: Specifies the maximum clock frequency for reliable operation.
  • Propagation Delay: Indicates the time delay between the input and output signals.
  • Input Current: Specifies the input current requirements.
  • Operating Temperature Range: Indicates the range of temperatures the register can operate within.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
STMicroelectronics
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
TE Connectivity
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess