EN
  • EN
  • DE
  • IT

NTCALUG02A103FLA

Part No NTCALUG02A103FLA
Manufacturer Vishay
Catalog Temperature Sensors - NTC Thermistors
Description NTC LUG02 10K 1% 3435K E4 PEEK A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Description

Vishay thermistor chip NTC with epoxy coating and middle buffer layer mounted in a tin plated copper ring lug with PEEK insulated leads AWG#30 (Ø 0.25 mm), mono-stranded silver-plated nickel.

You May Also Be Interested in

Amphenol Advanced Sensors
THERMISTOR NTC 50KOHM 3470K BEAD
Need more? Email Us
Amphenol Advanced Sensors
THERM NTC 100KOHM 3470K BEAD
Need more? Email Us
Semitec USA Corp
NTC THERMISTORS 1OHMS 8AMPS CLIN
Need more? Email Us
Semitec USA Corp
NTC THERMISTORS 10OHMS 1AMPS STR
Need more? Email Us
Semitec USA Corp
NTC THERMISTORS 12OHMS 2AMPS CLI
Need more? Email Us
Semitec USA Corp
NTC THERMISTOR AT-4 2 26AWG
Need more? Email Us
Amphenol Advanced Sensors
THERMISTOR NTC 20OHM 3096K DISC
Need more? Email Us
Honeywell
THERMISTOR NTC 10KOHM 3800K BEAD
Need more? Email Us
Murata Electronics North America
THERMISTOR NTC 10KOHM 3936K BEAD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess