EN
  • EN
  • DE

UPB1513TU

Part No UPB1513TU
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 990874-UPB1513TU
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPB1513TU CAD Model

Description

The UPB1513TU is a Silicon Germanium (SiGe) Heterojunction Bipolar Transistor (HBT) downconverter IC manufactured by NEC (now Renesas Electronics). This device is designed for use in wireless communication systems, specifically in the front-end receiver for applications such as satellite receivers, cable TV tuners, and other RF communication equipment. It performs the function of downconverting a high-frequency RF signal to a lower intermediate frequency (IF) signal, simplifying subsequent signal processing.

Applications:

  • Satellite receivers
  • Cable TV tuners
  • Wireless communication systems
  • RF front-end receivers
  • Instrumentation and test equipment
  • Microwave communication systems

Features:

  • High conversion gain
  • Low noise figure
  • Wide bandwidth
  • Low power consumption
  • Integrated local oscillator (LO) buffer
  • Single supply operation
  • Compact package (e.g., TSSOP)

Benefits:

  • Improved receiver sensitivity due to low noise figure
  • Simplified receiver design with integrated functions
  • Reduced power consumption for battery-powered applications
  • Compact size for space-constrained applications
  • Stable and reliable performance
  • Cost-effective downconversion solution

Additional Details:

The UPB1513TU downconverter IC is designed to provide high performance and low noise in RF receiver applications. The SiGe HBT technology enables high gain and low noise figure at high frequencies. The integrated local oscillator (LO) buffer simplifies the design by reducing the need for external components. The wide bandwidth allows for processing of wideband signals. The device operates from a single supply voltage, simplifying the power supply requirements. The compact package makes it suitable for use in space-constrained applications.

The downconverter mixes the incoming RF signal with a local oscillator signal to produce an intermediate frequency (IF) signal. This IF signal can then be further amplified, filtered, and demodulated. The low noise figure ensures that the downconverter does not introduce significant noise into the signal, preserving the signal quality. Proper impedance matching and grounding techniques are recommended to minimize noise and ensure stable operation. The UPB1513TU provides a reliable and high-performance downconversion solution for various RF receiver applications.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3678
Toshiba Semiconductor and Storage
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess