EN
  • EN
  • DE

UPB1505G-E1

Part No UPB1505G-E1
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 389731-UPB1505G-E1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPB1505G-E1 CAD Model

Description

The UPB1505G-E1 is a silicon monolithic integrated circuit manufactured by NEC. This IC is designed for use as a direct broadcast satellite (DBS) receiver LNB (Low Noise Block downconverter). It amplifies and downconverts the satellite signals to a lower intermediate frequency. The '-E1' likely denotes a specific revision or packaging variation.

Applications

  • Direct Broadcast Satellite (DBS) Receivers: Used in satellite receivers for amplifying and downconverting signals.
  • Satellite TV Systems: Core component in satellite television receiving systems.
  • Satellite Communication Systems: Employed in equipment for satellite signal reception.

Features

  • Low Noise Figure: Minimizes noise introduction during amplification.
  • High Gain: Amplifies weak satellite signals for better reception.
  • Low Current Consumption: Reduces power dissipation.
  • High Image Rejection: Suppresses unwanted image frequencies.
  • Integrated Local Oscillator (LO): Simplifies design by integrating the LO on-chip.

Benefits

  • Improved Signal Quality: Delivers a better signal-to-noise ratio, leading to clearer reception.
  • Simplified System Design: Integrated LO reduces external component count.
  • Reduced Power Consumption: Allows for more efficient LNB designs.
  • Enhanced System Performance: High image rejection improves overall receiver performance.
  • Compact LNB Design: Single-chip integration facilitates smaller and more efficient LNBs.

Specifications

The UPB1505G-E1 operates in the Ku-band frequency range (10.7 GHz to 12.75 GHz). The low noise figure is typically 0.8 dB to 1.2 dB. The gain is generally 50 dB to 60 dB. The intermediate frequency (IF) output is typically 950 MHz to 2150 MHz. It is designed for a +5V supply voltage and typically comes in a small surface-mount package.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Via
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess