EN
  • EN
  • DE

UPA2755GR-E1-A

Part No UPA2755GR-E1-A
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 389471-UPA2755GR-E1-A
Popularity Low
Supply and Demand Status Sufficient
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian UPA2755GR-E1-A CAD Model

Description

The UPA2755GR-E1-A is a P-channel Power MOSFET from NEC (now part of Renesas Electronics). It's designed for efficient power management in various applications, offering optimized performance for load switching and power conversion. It emphasizes minimal power losses and reliable operation.

Applications

  • Load Switching: Provides efficient switching of power to various loads in electronic systems.
  • DC-DC Converters: Integrated into DC-DC converter circuits for stable and efficient power conversion.
  • Power Management in Portable Devices: Suitable for battery-powered and other portable applications where minimizing energy consumption is a priority.
  • Motor Control: Can be used in low-power motor control applications.
  • LED Lighting: Used in LED driver circuits to power LEDs efficiently.

Features

  • P-Channel MOSFET: Offers design flexibility for circuit configuration.
  • Low On-Resistance (Rds(on)): Reduces power loss and heat generation, improving efficiency.
  • Low Gate Charge (Qg): Enables high-speed switching and reduces switching losses.
  • Surface Mount Package: Designed for automated assembly, saving manufacturing costs.
  • Pb-Free and RoHS Compliant: Meets environmental regulations.

Benefits

  • High Efficiency: Low on-resistance and gate charge lead to efficient power conversion.
  • Compact Design: The surface mount package enables compact and space-saving designs.
  • Reliable Performance: NEC's (Renesas) quality control ensures reliable operation.
  • Simplified Design: P-channel configuration simplifies design in certain applications.
  • Environmentally Friendly: Compliant with environmental standards for reduced ecological impact.

Additional Details

The UPA2755GR-E1-A features a defined drain-source voltage (Vds) rating. The specific Rds(on) and Qg values are available in the Renesas datasheet. Typically, it is supplied in tape and reel packaging for automated assembly. Ensure proper thermal management is considered for operation within specified temperature ranges.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $19.5645
Renesas Electronics America
Lowest to $32.8367
NEC
Lowest to $25.0254
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $90.9990
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,600 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess