EN
  • EN
  • DE

UPA2724UT1A-E1

Part No UPA2724UT1A-E1
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 389438-UPA2724UT1A-E1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPA2724UT1A-E1 CAD Model

Description

The UPA2724UT1A-E1 is a P-channel MOSFET manufactured by Renesas (formerly NEC). It is designed for power management applications that demand efficiency and compact size. This MOSFET offers a low on-resistance, which minimizes power loss and heat generation during operation, contributing to improved system efficiency.

Applications:

  • DC-DC Converters: Specifically in voltage regulators and step-down converters.
  • Load Switching: Used to control the power supply to various electronic components and circuits.
  • Portable Devices: Ideal for applications in smartphones, tablets, and other battery-powered devices where power efficiency is critical.
  • Power Management Systems: Found in a variety of electronic systems for managing power distribution and control.

Features:

  • P-Channel MOSFET: Offers simplified gate drive circuitry.
  • Low On-Resistance (RDS(on)): Reduces power dissipation and improves efficiency.
  • Surface Mount Package: Enables compact designs and automated assembly.
  • High Avalanche Capability: Provides robustness against voltage transients and spikes.
  • RoHS Compliant: Complies with environmental standards for hazardous substance restriction.

Benefits:

  • Increased Efficiency: Low RDS(on) minimizes power losses, leading to improved system performance and longer battery life in portable devices.
  • Compact Design: Surface mount package enables smaller and lighter product designs.
  • Reliable Operation: High avalanche capability ensures dependable performance under various operating conditions.
  • Simplified Circuit Design: P-channel configuration simplifies gate drive requirements, reducing component count and complexity.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact by restricting the use of hazardous substances.

Additional Details:

The UPA2724UT1A-E1 is typically available in a small surface-mount package, such as a SOT-23 or similar, making it suitable for high-density PCB layouts. Key specifications include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and power dissipation (PD). It's essential to consult the datasheet for detailed electrical characteristics and thermal considerations to ensure optimal performance and reliability. Proper thermal management is crucial to prevent overheating and ensure long-term reliability. This may involve using heat sinks or other cooling techniques, depending on the power dissipation requirements of the application.

You May Also Be Interested in

NEC
Need more? Email Us
NEC
Lowest to $20.5186
NEC
Lowest to $84.4190
NEC
Need more? Email Us
NEC
Lowest to $12.5125
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $90.9990

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5879 $58.7900
240+ $0.4828 $115.8720
375+ $0.4678 $175.4250
515+ $0.4528 $233.1920
660+ $0.4377 $288.8820
885+ $0.3927 $347.5395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess