EN
  • EN
  • DE

TEMSVA21D334M8R

Part No TEMSVA21D334M8R
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 978547-TEMSVA21D334M8R
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TEMSVA21D334M8R CAD Model

Description

The TEMSVA21D334M8R is a surface acoustic wave (SAW) filter manufactured by NEC. SAW filters are electronic components used to selectively filter specific frequencies within a signal. The TEMSVA21D334M8R is designed for use in wireless communication systems, specifically to filter out unwanted signals and noise around a center frequency. This improves the signal-to-noise ratio and overall performance of the communication system.

Applications

  • Wireless communication devices: Filtering signals in mobile phones, tablets, and other wireless devices.
  • Remote control systems: Selecting the desired frequency in remote control receivers.
  • Wireless security systems: Filtering out interference in wireless security sensors and alarms.
  • Radio frequency identification (RFID) systems: Enhancing signal reception in RFID readers.
  • Global Positioning System (GPS) receivers: Improving signal clarity in GPS devices.

Features

  • SAW filter technology: Uses surface acoustic waves to filter signals.
  • Narrow bandwidth: Selectively filters a specific frequency range.
  • Low insertion loss: Minimizes signal attenuation within the passband.
  • High attenuation: Effectively blocks unwanted signals outside the passband.
  • Small surface-mount package: Allows for compact and space-saving designs.
  • Stable performance: Provides consistent filtering characteristics over temperature and voltage variations.

Benefits

  • Improved signal quality: Filters out noise and interference for clearer signal reception.
  • Enhanced system performance: Improves the overall performance of wireless communication systems.
  • Reduced interference: Minimizes the impact of unwanted signals on sensitive circuits.
  • Compact design: Small package size allows for integration in space-constrained applications.
  • Reliable operation: Stable performance ensures consistent filtering characteristics.

Additional Details

The TEMSVA21D334M8R typically operates within a specified frequency range and requires impedance matching circuitry for optimal performance. The device is designed for surface mount assembly. Detailed specifications, including center frequency, bandwidth, insertion loss, attenuation, and impedance matching recommendations, can be found in the product datasheet. The 'M8R' likely refers to a specific packaging or manufacturing revision.

You May Also Be Interested in

Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Agere Systems
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess