EN
  • EN
  • DE

TEESVD0J157M12R

Part No TEESVD0J157M12R
Manufacturer NEC
Catalog Tantalum Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer NEC
Win Source Part Number 216431-TEESVD0J157M12R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEESVD0J157M12R CAD Model

Description

The TEESVD0J157M12R is a tantalum electrolytic capacitor manufactured by NEC (now Renesas Electronics). It is a surface-mount device (SMD) commonly used in various electronic circuits where stable and reliable capacitance is essential. This capacitor is known for its compact size and robust performance characteristics, making it well-suited for applications where space is limited.

Applications:

  • Power Supply Filtering: Smoothing the DC output in power supplies, reducing noise and ripple.
  • Bypass Capacitor: Reducing noise and voltage fluctuations in electronic circuits.
  • Decoupling for ICs: Providing a local energy source for integrated circuits (ICs) to ensure stable operation.
  • Timing Circuits: Used in applications requiring precise and stable timing.
  • DC-DC Converters: Smoothing input and output voltages in DC-DC converter circuits.

Features:

  • Surface Mount Design (SMD): Facilitates automated assembly and reduces board space.
  • Tantalum Electrolytic Capacitor: Offers a high capacitance-to-volume ratio.
  • Stable Capacitance: Provides consistent performance over a wide range of temperatures and frequencies.
  • Low ESR (Equivalent Series Resistance): Minimizes power dissipation and improves ripple current handling.
  • RoHS Compliant: Complies with environmental regulations regarding hazardous substances.

Benefits:

  • Reliable Performance: Ensures stable operation of electronic circuits.
  • Compact Size: Enables miniaturization of electronic devices.
  • Long Life: Offers extended operational lifespan.
  • Efficient Filtering: Effectively reduces noise and voltage ripple.
  • Easy Assembly: Simplifies manufacturing processes.

Additional Details:

The '157' in the part number typically represents the capacitance value (15 x 10^6 pF or 150uF), while '0J' indicates the voltage rating. Precise technical specifications, including capacitance value, voltage rating, tolerance, and operating temperature range, should be verified via the official datasheet from Renesas. Tantalum capacitors like the TEESVD0J157M12R generally provide good stability and are used in applications where reliability is paramount. Its low ESR makes it suitable for applications with high ripple current handling.

You May Also Be Interested in

Rohm Semiconductor
Chip tantalum capacitors (Fail-safe open structure type) | CAP TANT 22UF 20% 6.3V 1411
Lowest to $0.2358
AVX Corporation
CAP TANT 4.7UF 6.3V 20% 0402 / Cap Tant Solid 4.7uF 6.3V U CASE 20% (1.1 X 0.6 X 0.55mm) Inward L SMD 20 Ohm 125°C T/R
Lowest to $0.6657
AVX Corporation
CAP TANT 68UF 6.3V 10% 2917
Need more? Email Us
AVX Corporation
CAP TANT 47UF 6.3V 20% 0603 / Cap Tant Solid 47uF 6.3V M CASE 20% (1.6 X 0.85 X 0.8mm) Inward L SMD 10 Ohm 125°C T/R
Need more? Email Us
AVX Corporation
CAP TANT 100UF 6.3V 20% 0805 / Cap Tant Solid 100uF 6.3V P CASE 20% (2.2 X 1.25 X 1mm) Pad SMD 1.2 Ohm 125°C T/R
Lowest to $1.7463
Vishay
CAP TANT 33UF 25V 20% 2917
Need more? Email Us
AVX Corporation
CAP TANT 4.7UF 16V 10% 1206 / Cap Tant Solid 4.7uF 16V A CASE 10% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 4 Ohm 125°C T/R
Lowest to $0.2616
AVX Corporation
CAP TANT 22UF 35V 20% 2917 / Cap Tant Solid 22uF 35V N CASE 20% (7.3 X 4.3 X 2.8mm) Inward L SMD 7343-30 0.7 Ohm 125°C T/R
Lowest to $1.5766
Vishay
CAP TANT 0.68UF 20V 20% 1206
Lowest to $0.0896

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess