EN
  • EN
  • DE

SF0010

Part No SF0010
Manufacturer NEC
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 318621-SF0010
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SF0010 CAD Model

Description

The NEC SF0010 is a high-speed switching diode designed for various applications requiring rapid switching performance and low forward voltage drop. It is commonly used in circuits where efficient signal rectification and high-frequency operation are crucial.

Applications

  • High-speed switching circuits
  • Signal rectification
  • Voltage clamping
  • Protection circuits
  • Mixer and detector circuits

Features

  • High-speed switching: Offers very short reverse recovery time, enabling efficient operation at high frequencies.
  • Low forward voltage drop: Minimizes power loss and improves circuit efficiency.
  • Small package size: Allows for compact circuit designs.
  • High surge current capability: Provides robust protection against transient voltage spikes.
  • Lead-free construction: Complies with environmental standards.

Benefits

  • Improved circuit performance: Enables faster and more efficient signal processing.
  • Reduced power consumption: Minimizes energy waste and extends battery life in portable devices.
  • Increased circuit reliability: Provides protection against voltage surges and other transient events.
  • Simplified circuit design: Facilitates easier integration into existing circuits.
  • Compliance with environmental regulations: Supports sustainable electronics manufacturing.

Technical Specifications (Typical)

  • Maximum repetitive peak reverse voltage: 80V
  • Maximum average forward current: 100mA
  • Maximum forward surge current: 1A
  • Reverse recovery time: Typically 4ns
  • Operating temperature range: -65°C to +150°C
  • Package Type: SOD-323

The NEC SF0010 diode is a reliable and efficient solution for applications requiring high-speed switching and low forward voltage drop. Its robust design and compliance with environmental standards make it a suitable choice for a wide range of electronic devices.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Fuji Electric
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Lowest to $13.0434
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess