EN
  • EN
  • DE

RD9.1M

Part No RD9.1M
Manufacturer NEC
Catalog HOT - SALES and EOL Components (Q - R)
Description ZENER DIODES 200 mW 3-PIN MINI MOLD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 292441-RD9.1M
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RD9.1M CAD Model

Description

The RD9.1M is a Zener diode manufactured by NEC. It is designed to provide a stable reference voltage or voltage regulation in various electronic circuits. Zener diodes are characterized by their ability to maintain a nearly constant voltage across their terminals when the reverse current exceeds the Zener knee current.

Applications

  • Voltage regulation in power supplies
  • Overvoltage protection
  • Wave shaping
  • Clipping circuits
  • Voltage shifting

Features

  • Precise Zener voltage of 9.1V
  • Small surface mount package for high-density mounting
  • High surge current capability, ensuring reliability under transient conditions
  • Stable performance over a wide temperature range
  • Low leakage current, improving circuit efficiency

Benefits

  • Provides a stable and reliable voltage reference
  • Protects sensitive components from overvoltage damage
  • Enables the creation of precise voltage regulation circuits
  • Reduces circuit complexity and cost
  • Enhances the overall reliability of electronic devices

Technical Specifications (Typical)

  • Zener Voltage (Vz): 9.1V ±5%
  • Reverse Leakage Current (Ir): Typically less than 1 μA at a specified reverse voltage
  • Zener Impedance (Zz): A few ohms (dependent on test current)
  • Power Dissipation (Pd): Approximately 200-300mW (dependent on package)
  • Operating Temperature Range: -55°C to +150°C
  • Package: Likely SOD-323 or equivalent surface mount package

The RD9.1M is commonly used in applications where a precise and stable 9.1V voltage reference is required. The small size and surface mount design make it suitable for modern electronic devices with stringent space requirements. Its robust design ensures reliable operation even under harsh environmental conditions.

You May Also Be Interested in

Broadcom Limited
Lowest to $0.8166
Qualcomm
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
EPCOS (TDK)
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5442 $61.7680
95+ $1.2682 $120.4790
145+ $1.2278 $178.0310
195+ $1.1885 $231.7575
255+ $1.1492 $293.0460
340+ $1.0303 $350.3020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 121,200 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess