EN
  • EN
  • DE

RD8.2FM-T1B-A

Part No RD8.2FM-T1B-A
Manufacturer NEC
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 292413-RD8.2FM-T1B-A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD8.2FM-T1B-A CAD Model

Description

The RD8.2FM-T1B-A is a Zener diode manufactured by NEC. This diode is designed for voltage regulation and overvoltage protection in various electronic circuits. Zener diodes are known for their ability to maintain a stable voltage when operating in the reverse breakdown region.

Applications:

  • Voltage Regulation in Power Supplies: Maintaining a stable output voltage, even with variations in input voltage or load.
  • Overvoltage Protection Circuits: Protecting sensitive components from damaging voltage spikes.
  • Voltage Clipping: Limiting voltage levels to prevent damage or malfunction in circuits.
  • Reference Voltage Generation: Providing a stable voltage reference for ADCs, DACs, and other precision circuits.
  • Transient Voltage Suppression: Protecting circuits from short-duration voltage surges.

Features:

  • Zener Voltage: 8.2V (Nominal). This is the characteristic voltage at which the diode regulates.
  • Low Reverse Leakage Current: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Withstands high transient currents without failure.
  • Surface Mount Package: Suitable for automated assembly and high-density circuit boards.
  • High Reliability: Designed for long-term stable operation.

Benefits:

  • Stable Voltage Reference: Provides a consistent voltage for reliable circuit operation.
  • Protection Against Overvoltage: Prevents damage to sensitive components from voltage spikes.
  • Improved Circuit Stability: Enhances the overall performance and reliability of electronic circuits.
  • Longer Component Lifespan: Protects other components from damage, extending their useful life.
  • Simplified Circuit Design: Makes it easier to implement voltage regulation and protection functions.

Technical Specifications (Typical):

  • Zener Voltage (Vz): 8.2V ± tolerance (e.g., ±5%)
  • Zener Test Current (Iz): Current at which Vz is measured.
  • Reverse Leakage Current (Ir): Leakage current at a specified reverse voltage.
  • Power Dissipation (Pd): Maximum power the diode can handle.
  • Operating Temperature: Specified operating temperature range.

Always refer to the manufacturer's datasheet for detailed specifications, including absolute maximum ratings, thermal characteristics, and recommended operating conditions. Datasheets provide crucial information for ensuring proper application and performance.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Intel
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess