EN
  • EN
  • DE

RD7.5S-T2

Part No RD7.5S-T2
Manufacturer NEC
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1138940-RD7.5S-T2
Categories Custom Parts
Manufacturer NEC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RD7.5S-T2 CAD Model

Description

The RD7.5S-T2 is a Zener diode manufactured by NEC (now Renesas Electronics). It is designed to provide a stable reference voltage or overvoltage protection in electronic circuits. The diode maintains a constant voltage drop across it when reverse biased, making it suitable for voltage regulation and surge suppression.

Applications

  • Voltage regulation
  • Overvoltage protection
  • Clipping circuits
  • Voltage shifting
  • Transient voltage suppression
  • Reference voltage source

Features

  • Zener Voltage: 7.5V
  • Low reverse leakage current
  • High surge current capability
  • Small package size
  • Stable Zener voltage over temperature

Benefits

  • Provides stable and reliable voltage regulation.
  • Protects sensitive circuits from overvoltage conditions.
  • Suitable for use in compact electronic devices.
  • Maintains consistent performance over a wide range of temperatures.
  • High surge current capability for robust protection against voltage spikes.

Specifications

Zener Voltage (Vz): 7.5V ±5%

Zener Test Current (Izt): 5 mA

Reverse Leakage Current (Ir): 0.5 μA (typical) @ 5V

Power Dissipation (Pd): 500 mW

Operating Temperature: -55°C to +150°C

Package: DO-41

Polarity: Unidirectional

Mounting Type: Through Hole

You May Also Be Interested in

Intel
Contact for details
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Intel
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
Intel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
RF Micro Devices
Lowest to $4.3798

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess