The RD5.1UM-T1 is a Zener diode manufactured by NEC, designed for voltage regulation and transient suppression in electronic circuits. This diode is commonly used in surface mount applications due to its compact size and ease of assembly. It provides a stable reference voltage or clamping voltage, protecting sensitive components from voltage spikes and ensuring consistent circuit performance.
Applications:
- Voltage regulation in power supplies for portable devices
- Transient voltage suppression in data lines and communication interfaces
- Overvoltage protection in microcontroller-based systems
- Reference voltage generation in analog circuits and sensors
- Clamping voltage in signal processing and data acquisition systems
Features:
- Zener Voltage (Vz): 5.1V (Nominal)
- Surface Mount Device (SMD) for automated assembly
- High surge current capability to withstand voltage transients
- Low leakage current to minimize power consumption
- RoHS compliant for environmental protection
Benefits:
- Provides stable and accurate voltage regulation, enhancing circuit reliability.
- Protects sensitive components from overvoltage damage, extending system lifespan.
- Enables compact and efficient circuit designs with its small form factor.
- Reduces power consumption due to its low leakage current.
- Complies with environmental regulations, ensuring responsible manufacturing.
Additional Details:
The RD5.1UM-T1 has a specified power dissipation, indicating its thermal handling capabilities. Its operating temperature range allows it to function effectively in diverse environments. The small package size makes it suitable for high-density PCB layouts. The low leakage current minimizes power loss and improves efficiency. The high surge current capability ensures protection against transient voltage spikes. The Zener impedance affects the stability of the regulated voltage. Detailed electrical characteristics and performance curves are available in the NEC datasheet.