EN
  • EN
  • DE

RD5.1S-T1-B3-A

Part No RD5.1S-T1-B3-A
Manufacturer NEC
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1087905-RD5.1S-T1-B3-A
Categories OEM Parts(O-R)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RD5.1S-T1-B3-A CAD Model

Description

The RD5.1S-T1-B3-A is a Zener diode manufactured by NEC. It is a semiconductor device specifically designed to maintain a constant voltage level, which is 5.1V in this case, across its terminals when operating in the reverse breakdown region. This characteristic makes it suitable for various voltage regulation and protection applications.

Applications

  • Voltage Regulation: Maintaining a stable voltage in circuits such as power supplies.
  • Overvoltage Protection: Shielding sensitive components from voltage spikes.
  • Voltage Clipping: Limiting voltage to a specific level to protect circuits.
  • Reference Voltage Generation: Providing a stable reference voltage for accurate measurements.

Features

  • Zener Voltage: 5.1V
  • Surface Mount Device (SMD): Designed for automated assembly on printed circuit boards.
  • Compact Size: Suitable for applications where board space is limited.

Benefits

  • Stable and Reliable Voltage Regulation: Ensures consistent performance in varying operating conditions.
  • Effective Overvoltage Protection: Prevents damage to downstream components.
  • Simplified Circuit Design: Provides a simple and cost-effective solution for voltage regulation.

Technical Specifications

The RD5.1S-T1-B3-A is designed for surface mount technology. Its compact package and robust construction make it a reliable component for various electronic circuits. More detailed technical specifications are available in the official NEC datasheet.

You May Also Be Interested in

Littelfuse Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
KOA Speer
Need more? Email Us
Yageo
Need more? Email Us
KOA Speer
Need more? Email Us
Essentra Components
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Intel
Lowest to $18.4668
World Produts Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess