AD574AUD/883B - Precision 12-Bit A/D Converter
The AD574AUD/883B is a high-performance, 12-bit analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in precision high-performance electronics. This premium quality ADC is engineered to deliver exceptional accuracy and reliability for a wide array of applications that require precise digital representation of analog signals.
The AD574AUD/883B incorporates advanced design techniques to achieve a very high level of accuracy without external trimming. It features a complete, monolithic ADC with a built-in track-and-hold function, reference, clock, and three-state output buffers. This integrated approach provides users with a simplified design process and the ease of interfacing with most microprocessors and digital systems.
This ADC operates on a single +5V supply, and its bipolar input range of ±10V is well-suited for industrial measurement and data acquisition systems. The device also offers a fast conversion time, making it ideal for applications that require high-speed data processing.
Key Features:
- Resolution: 12-bits with no missing codes over temperature.
- Input Range: ±10V bipolar input range.
- Conversion Time: Fast conversion time for high throughput applications.
- Supply Voltage: Single +5V supply operation.
- Interface: Easy interface with most microprocessors.
- Reliability: MIL-STD-883B compliant for enhanced reliability.
- Self-Calibration: Automatic self-calibration ensures accuracy and minimizes system errors.
The AD574AUD/883B is ideally suited for applications in harsh environments and mission-critical systems due to its robust construction and proven reliability. Whether it's for medical instrumentation, military applications, or precision data systems, this ADC stands out as a top choice for professionals who demand the highest level of performance and precision.
For detailed specifications, technical documentation, and application support, visit the Analog Devices Inc. website or contact their customer support team.