EN
  • EN
  • DE

RD39M-T1B-A/JM

Part No RD39M-T1B-A/JM
Manufacturer NEC
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 292095-RD39M-T1B-A/JM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD39M-T1B-A/JM CAD Model

Description

The RD39M-T1B-A/JM is a transient voltage suppressor (TVS) diode manufactured by NEC. It's designed to protect sensitive electronic components from voltage surges and electrostatic discharge (ESD). This diode offers a fast response time and low clamping voltage, ensuring effective protection for downstream circuitry.

Applications

  • Data lines protection in various electronic devices.
  • I/O ports protection in microcontrollers and microprocessors.
  • Power supply protection against voltage transients.
  • Consumer electronics such as smartphones, tablets, and laptops.
  • Industrial equipment requiring robust surge protection.

Features

  • Low clamping voltage: Provides effective protection by limiting the voltage to a safe level during surge events.
  • Fast response time: Quickly responds to transient voltage surges, minimizing the risk of damage.
  • Compact package: Suitable for space-constrained applications.
  • High surge current capability: Withstands high surge currents without failure.
  • AEC-Q101 qualified: Ensures reliability and performance in automotive applications. (Assuming standard TVS diode qualifications)

Benefits

  • Enhanced system reliability: Protects sensitive components from damage, improving the overall reliability of the electronic system.
  • Reduced downtime: Prevents equipment failure due to voltage surges, minimizing downtime and maintenance costs.
  • Improved product lifespan: Extends the lifespan of electronic devices by protecting them from damaging voltage transients.
  • Cost-effective protection: Offers a cost-effective solution for surge protection compared to more complex protection schemes.
  • Simplified design: Easy to implement in circuit designs, reducing design complexity and time.

Additional Details

The RD39M-T1B-A/JM typically features a surface-mount package for easy integration into printed circuit boards (PCBs). The specific clamping voltage and surge current capability will vary depending on the exact specifications detailed in the NEC datasheet. The '39M' likely indicates a standoff voltage around 39V. Always refer to the official NEC datasheet for precise electrical characteristics, including breakdown voltage, clamping voltage, surge current rating, and capacitance. This will also provide details on the operating temperature range and storage temperature range.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Qualcomm
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Lowest to $2.4357

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,468 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess