EN
  • EN
  • DE

RD2.7M

Part No RD2.7M
Manufacturer NEC
Catalog HOT - SALES and EOL Components (Q - R)
Description ZENER DIODES 200 mW 3-PIN MINI MOLD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 291801-RD2.7M
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD2.7M CAD Model

Description

The RD2.7M is a Zener diode manufactured by NEC. As a Zener diode, it's designed to conduct in the reverse direction when the voltage reaches its Zener voltage. This property is crucial for voltage regulation and overvoltage protection in electronic circuits.

Applications:

  • Voltage Regulation: Maintaining a stable output voltage in power supplies and other circuits, despite variations in input voltage or load current.
  • Overvoltage Protection: Protecting sensitive electronic components from damage due to voltage spikes or surges.
  • Reference Voltage Source: Providing a stable reference voltage for analog circuits, such as comparators and analog-to-digital converters (ADCs).
  • Voltage Clipping: Limiting the voltage in a circuit to a safe level to prevent damage to components.

Features:

  • Zener Voltage: 2.7V (Nominal) - The reverse voltage at which the diode starts conducting significantly.
  • Low Reverse Leakage Current: Minimizes power loss when the diode is not conducting in the reverse direction.
  • Sharp Breakdown Characteristic: Provides a well-defined Zener voltage for accurate voltage regulation.
  • Small Package Size: Allows for compact circuit designs.

Benefits:

  • Stable Voltage Regulation: Ensures consistent performance of electronic circuits by maintaining a stable voltage level.
  • Protection from Voltage Surges: Prevents damage to sensitive components, improving circuit reliability.
  • Accurate Reference Voltage: Enables precise operation of analog circuits.
  • Compact Circuit Design: Allows for the creation of smaller and more efficient electronic devices.

Additional Details:

The RD2.7M is likely available in a small surface-mount package. The precise package type (e.g., SOD-323, SOD-123) can be found in the NEC datasheet. It's important to consider the power dissipation requirements of the application when selecting a Zener diode to ensure it operates within its safe limits. The datasheet will provide information on maximum power dissipation, operating temperature range, and other critical parameters. Always consult the official NEC datasheet for the RD2.7M for complete specifications and application guidelines.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $7.0594
Qualcomm
Lowest to $19.1290
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Qualcomm
Lowest to $2.4357
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess