EN
  • EN
  • DE

RD18S

Part No RD18S
Manufacturer NEC
Catalog HOT - SALES and EOL Components (Q - R)
Description ZENER DIODES 200 mW 2 PINS SUPER MINI MOLD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 291738-RD18S
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RD18S CAD Model

Description

The RD18S is a silicon N channel MOS FET designed for high-power RF amplification in various applications. Manufactured by NEC, this FET is known for its high gain, high efficiency, and excellent linearity. It is commonly used in final stage amplification in radio transmitters, broadcasting equipment, and various industrial RF applications.

Applications:

  • Radio Transmitters: Used as the final amplifier in FM and VHF radio transmitters.
  • Broadcasting Equipment: Employed in television broadcasting equipment for signal amplification.
  • Industrial RF Applications: Utilized in RF heating and drying equipment.
  • Mobile Radio Base Stations: Found in cellular base stations for signal amplification.
  • Medical RF Devices: Used in medical equipment such as RF ablation devices.

Features:

  • High Output Power: Delivers substantial RF output power for demanding applications.
  • High Gain: Offers high gain, minimizing the drive power required.
  • High Efficiency: Operates with high efficiency, reducing power consumption and heat dissipation.
  • Excellent Linearity: Provides excellent linearity for low distortion amplification.
  • Silicon N Channel MOS FET: Utilizes silicon N channel MOS FET technology for reliable performance.

Benefits:

  • Increased Signal Range: Provides increased signal range and coverage in radio transmitters.
  • Reduced Power Consumption: High efficiency operation leads to reduced power consumption.
  • Improved Signal Quality: Excellent linearity ensures high signal quality with minimal distortion.
  • Reliable Performance: Designed for reliable performance in demanding RF applications.
  • Simplified System Design: High gain simplifies system design by reducing the number of amplification stages.

Additional Details:

The RD18S requires careful matching and biasing for optimal performance. It is typically mounted on a heatsink to dissipate heat effectively. The device is designed for operation at specific frequencies and voltage levels. It is crucial to adhere to the manufacturer's specifications to ensure reliable operation and prevent damage to the device. Consult the datasheet for detailed electrical characteristics, thermal resistance, and recommended operating conditions. Proper impedance matching networks are necessary to achieve maximum power transfer and efficiency. The device is also sensitive to electrostatic discharge (ESD), so proper handling precautions should be observed during installation and maintenance.

You May Also Be Interested in

STMicroelectronics
Lowest to $16.1215
Infineon Technologies
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
EPCOS (TDK)
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Qualcomm
Need more? Email Us
Zilog
Need more? Email Us
Qualcomm
Lowest to $19.1290
Qualcomm
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9,805+ $0.0059 $57.8495
23,810+ $0.0049 $116.6690
36,590+ $0.0048 $175.6320
50,000+ $0.0046 $230.0000
65,790+ $0.0044 $289.4760
88,240+ $0.0039 $344.1360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,610 pieces
MOQ: 9805 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess