The RD11FM-T1 is a VHF power MOS FET, likely designed for applications similar to other devices in the RD series from NEC. Based on the part number, it is probably intended for use in VHF power amplifiers for communication equipment. It leverages MOS FET technology to provide high gain, efficiency, and linearity.
Applications
- VHF power amplifiers for mobile radio
- Base station transmitters
- Industrial RF heating systems
- Amateur radio linear amplifiers
- Commercial VHF broadcast equipment
Features
- MOS FET technology for high performance
- High power gain at VHF frequencies
- Low distortion characteristics
- High efficiency for reduced power consumption
- Internally matched input for simplified design
- Designed for ease of use and integration
- RoHS compliant, adhering to environmental standards
Benefits
- Improved signal quality in VHF transmitters
- Reduced energy consumption in RF power amplifiers
- Simplified amplifier design and integration
- Increased reliability and stability
- Compliance with environmental regulations
Technical Specifications
The RD11FM-T1 typically operates within the VHF frequency range (30-300 MHz), offering optimized performance for applications within this spectrum. It delivers a power output of around 11 Watts, though this figure can vary slightly depending on the specific operating conditions and configuration. The device commonly operates at a voltage supply of 12.5V. It boasts a high power gain, generally exceeding 10 dB, enabling efficient signal amplification. Input impedance matching is integrated internally to streamline the design process. The operating temperature spans from -30°C to +85°C, ensuring stable performance across diverse environmental conditions. The device package is engineered for effective heat dissipation, maintaining consistent operation even at elevated power levels. Its MOS FET structure contributes to high efficiency and minimal distortion, preserving signal integrity. It is often used as a direct replacement for comparable VHF power transistors, delivering enhanced performance and dependable reliability. Proper heat sinking is essential to ensure the longevity and consistent performance of the device.