Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1239810-PS7341-1B
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS7341-1B CAD Model

Description

The PS7341-1B is a solid-state relay (SSR) manufactured by NEC (now Renesas Electronics). This device is designed to provide electrical isolation and switching capabilities for various applications. It combines an LED on the input side with a photodiode array and MOSFETs on the output side to create a robust and reliable switching solution.

Applications

  • Industrial Control Systems: Used for switching and controlling industrial equipment, such as motors, valves, and actuators.
  • Security Systems: Provides isolation and switching in security system components, such as alarm panels and access control systems.
  • Measurement Equipment: Used in test and measurement equipment for isolating and switching signals.
  • Office Automation Equipment: Employed in office automation devices like copiers and printers for switching and controlling various functions.
  • Amusement Machines: Used in amusement machines for switching and controlling lights, motors, and other components.

Features

  • High Isolation Voltage: Offers a high isolation voltage, providing electrical isolation between the input and output circuits.
  • Low On-Resistance: Features a low on-resistance, minimizing power dissipation and voltage drop across the relay.
  • High Switching Speed: Provides fast switching speeds, enabling efficient control of various loads.
  • Compact Package: Available in a compact package, making it suitable for space-constrained applications.
  • Low Input Current: Requires a low input current for activation, making it compatible with various control circuits.

Benefits

  • Enhanced Safety: Provides electrical isolation, protecting sensitive circuitry from high voltages and transient surges.
  • Improved Reliability: Offers high reliability and long lifespan due to the absence of mechanical contacts.
  • Reduced Maintenance: Requires minimal maintenance compared to electromechanical relays.
  • Silent Operation: Operates silently, making it suitable for noise-sensitive environments.
  • Energy Efficiency: Consumes less power compared to electromechanical relays.

The PS7341-1B is characterized by its high isolation voltage, typically around 5000 Vrms. It also offers a low on-resistance, typically in the range of a few ohms. Its input current is low, usually a few milliamperes. It is designed to switch loads with voltages typically up to a few hundred volts and currents up to a few hundred milliamperes. The operating temperature range is typically -30°C to +85°C.

You May Also Be Interested in

Infineon Technologies
SSR RELAY SPST-NO 170MA 0-250V / Solid State SPST-NO (1 Form A) 6-SMD (0.300", 7.62mm)
Lowest to $4.4813
ECAD model for PVT312LSPBF
Comus International
SSR RELAY SPST-NO 1.25A 0-80V / Solid State SPST-NO (1 Form A) 4-SOP (0.173", 4.40mm)
Need more? Email Us
ECAD model for AB47S
Panasonic
SSR RELAY SPST-NO 120MA 0-400V / Solid State SPST-NO (1 Form A) 6-DIP (0.300", 7.62mm)
Lowest to $2.2940
ECAD model for AQV214EH
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 500MA 0-60V / Solid State SPST-NO (1 Form A) 6-SOP (0.179", 4.55mm), 4 Leads
Lowest to $0.6053
ECAD model for TLP172AM(TPL,E
Others
Lowest to $0.4204
ECAD model for PA210BL
Others
Need more? Email Us
ECAD model for SZ1018
Sharp Microelectronics
SSR RELAY SPST-NO 50MA 0-240V / Solid State SPST-NO (1 Form A)
Lowest to $0.9353
ECAD model for PR3BMF51NSLF
Toshiba Semiconductor and Storage
MEASUREMENT INSTRUMENTS LOGIC IC TESTERS/MEMORY TESTERS BOARD TESTERS/SCANNERS
Lowest to $4.5923
ECAD model for TLP3115
Sensata-Crydom
SSR RELAY SPST-NO 12A 24-280V
Need more? Email Us
ECAD model for EZE240A12

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention