EN
  • EN
  • DE

PS7112L-1A

Part No PS7112L-1A
Manufacturer NEC
Catalog Solid State Relays
Description 6-PIN DIP, 200 mA CONTINUOUS LOAD CURRENT 1-ch Optical Coupled MOS FET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays
Family Solid State Relays
Manufacturer NEC
Win Source Part Number 352306-PS7112L-1A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS7112L-1A CAD Model

Description

The PS7112L-1A is a solid-state relay (SSR) manufactured by NEC. It is designed for various applications requiring electrical isolation and switching capabilities. This relay offers a compact design and high reliability for controlling AC or DC loads.

Applications

  • Industrial control systems: Used for switching motors, solenoids, heaters, and other industrial loads.
  • Security systems: Employed in alarm systems, access control, and surveillance equipment.
  • Building automation: Utilized in HVAC systems, lighting control, and energy management.
  • Medical equipment: Incorporated into diagnostic and therapeutic devices where electrical isolation is critical.
  • Telecommunications: Found in telecom switching equipment and remote control systems.

Features

  • High isolation voltage: Provides electrical isolation between the input and output circuits, enhancing safety and preventing interference.
  • Low on-resistance: Minimizes power dissipation and voltage drop across the relay when it is conducting.
  • Fast switching speed: Enables rapid response times for dynamic control applications.
  • Compact size: Allows for high-density mounting on circuit boards.
  • Long lifespan: Offers extended operational life compared to electromechanical relays.
  • Zero-cross switching: Reduces electrical noise and inrush current when switching AC loads.

Benefits

  • Enhanced safety: High isolation protects sensitive control circuitry from high-voltage loads.
  • Improved reliability: Solid-state design eliminates moving parts, reducing wear and maintenance.
  • Reduced power consumption: Low on-resistance minimizes energy loss, contributing to energy efficiency.
  • Increased system performance: Fast switching speed allows for precise and responsive control.
  • Simplified design: Compact size and ease of use streamline system integration.

Additional Details

The PS7112L-1A typically operates with a control voltage of around 5V DC and can switch loads up to a specific current and voltage rating (consult the datasheet for precise values). It features optical isolation, where the input signal controls an LED that activates a phototransistor or similar device on the output side. This optical isolation provides a high degree of electrical isolation. The device is often available in a through-hole or surface-mount package. For detailed technical specifications, including input/output voltage and current ratings, isolation voltage, and operating temperature range, refer to the manufacturer's datasheet.

You May Also Be Interested in

Sensata-Crydom
SSR RELAY SPST-NO 25A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 10A 24-280V
Need more? Email Us
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 120MA 0-400V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 5A 24-280V
Need more? Email Us
Coto Technology
RELAY SPST-NO/NC 100MA 0-400V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 5A 24-280V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 25A 48-530V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 100MA 0-48V
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess