EN
  • EN
  • DE

UPC4558G2-E1-A

Part No UPC4558G2-E1-A
Manufacturer NEC
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0915+
Reference case SOP8
Manufacturer NEC
Manufacturer Homepage www.nec.com
Win Source Part Number 750467-UPC4558G2-E1-A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC4558G2-E1-A CAD Model

Description

The uPC4558G2-E1-A is a dual operational amplifier (op-amp) manufactured by NEC (now Renesas Electronics). It's a general-purpose amplifier known for its stable performance and wide range of applications in audio and signal processing circuits. This op-amp is designed for low-noise and low-distortion amplification, making it suitable for various analog signal conditioning tasks.

Applications

  • Audio Amplifiers
  • Active Filters
  • Instrumentation Amplifiers
  • Voltage Followers
  • Signal Conditioning Circuits
  • Oscillators

Features

  • Dual Operational Amplifier: Contains two independent op-amps in a single package, saving board space and reducing component count.
  • Low Noise: Designed for low-noise operation, making it suitable for audio and other sensitive applications.
  • Low Distortion: Provides low harmonic distortion, ensuring accurate signal amplification.
  • Wide Supply Voltage Range: Operates over a wide supply voltage range, typically ±4V to ±18V, offering flexibility in circuit design.
  • High Gain: Offers high open-loop gain, allowing for accurate signal amplification.
  • Short Circuit Protection: Includes short-circuit protection to prevent damage from accidental shorts.
  • Internal Frequency Compensation: Features internal frequency compensation for stable operation without external components.

Benefits

  • High-Quality Audio Amplification: Delivers clear and accurate audio amplification with low noise and distortion.
  • Versatile Application: Suitable for a wide range of analog signal processing applications.
  • Space Saving: Dual op-amp configuration saves board space and reduces component count.
  • Stable Performance: Provides stable and reliable performance over a wide range of operating conditions.
  • Easy to Use: Internal frequency compensation simplifies circuit design and reduces the need for external components.

Additional Details

The uPC4558G2-E1-A is typically available in a DIP-8 or SOP-8 package. The pinout is standard for dual op-amps, making it easy to integrate into existing circuits. It is important to consult the datasheet for detailed electrical characteristics, such as input bias current, input offset voltage, and slew rate, to ensure proper circuit design and performance. The op-amp's performance is also affected by external components, such as resistors and capacitors, so careful selection of these components is crucial.

You May Also Be Interested in

Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5407 $59.4770
265+ $0.4437 $117.5805
405+ $0.4298 $174.0690
560+ $0.4160 $232.9600
720+ $0.4021 $289.5120
965+ $0.3605 $347.8825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess