The PS2707-1-V-F3-A is a high-performance, single-channel solid-state relay (SSR) manufactured by NEC. This device is designed for a wide range of applications requiring electrical isolation and reliable switching capabilities. It features a compact package, making it suitable for space-constrained applications.
Applications
- Industrial control systems: Used for controlling motors, valves, and other industrial equipment.
- Security systems: Employed in alarm systems and access control systems for reliable switching.
- Telecommunications: Found in telecommunication equipment for signal switching and isolation.
- Measuring instruments: Integrated into various measuring instruments for accurate and reliable switching.
- Office automation equipment: Utilized in devices such as printers, copiers, and fax machines.
Features
- High isolation voltage: Provides a high level of electrical isolation between the input and output.
- Low on-resistance: Minimizes power dissipation and voltage drop across the switch.
- Fast switching speed: Enables rapid switching operations, improving system response time.
- Compact package: Allows for easy integration into space-constrained applications.
- Surface mount technology (SMT): Compatible with automated assembly processes.
Benefits
- Improved system reliability: High isolation voltage protects sensitive circuitry from voltage spikes and surges.
- Reduced power consumption: Low on-resistance minimizes power loss, leading to energy savings.
- Enhanced system performance: Fast switching speed allows for quick response times and improved control.
- Simplified assembly: SMT compatibility streamlines the manufacturing process and reduces assembly costs.
- Extended product lifespan: Solid-state design eliminates mechanical wear and tear, resulting in a longer operational life.
Additional Details
The PS2707-1-V-F3-A SSR typically operates with a control input voltage range of 1.1 to 1.4V. It is capable of switching voltages up to 60V and currents up to 120mA. The isolation voltage is rated at 3750Vrms. It is RoHS compliant. The operating temperature range is -40 to +85 degrees Celsius.