The HUFA75623S3S is an N-Channel enhancement mode power MOSFET manufactured by Fairchild Semiconductor, now part of ON Semiconductor. This MOSFET is designed for applications requiring high power density and efficiency, such as DC-DC converters and power inverters.
Applications
- Synchronous Rectification in Power Supplies
- DC-DC Converters
- Motor Control
- Uninterruptible Power Supplies (UPS)
- Battery Management Systems (BMS)
Features
- N-Channel MOSFET
- Low On-Resistance (RDS(on))
- High Current Capability
- Fast Switching Speed
- Avalanche Energy Rated
- RoHS Compliant
Benefits
- Increased Power Efficiency: The low RDS(on) minimizes conduction losses, leading to higher power efficiency in power supply and motor control applications.
- Reduced Heat Dissipation: Lower on-resistance reduces heat generation, allowing for smaller heat sinks and improved thermal management.
- Enhanced System Reliability: High avalanche energy rating ensures the MOSFET can withstand transient voltage spikes, improving overall system robustness.
- Faster Switching Speeds: Fast switching characteristics reduce switching losses and improve efficiency, especially in high-frequency applications.
- Compact Design: Enables smaller and more compact power supply and motor control designs due to efficient performance and thermal management.
- Environmentally Compliant: RoHS compliance ensures that the device is free from hazardous substances, contributing to environmentally friendly designs.
Additional Details
The HUFA75623S3S is typically characterized by a drain-source voltage (VDS) rating of 250V, a continuous drain current (ID) rating of around 18A. It also features a low gate charge (Qg), which contributes to its fast switching speed. The device is packaged in a TO-263 (D2PAK) package, suitable for surface mounting and efficient heat dissipation.
This MOSFET's performance is optimized for use in high-frequency power conversion circuits. It's often employed in synchronous rectification topologies to improve efficiency. Proper gate drive design and layout considerations are critical to achieving optimal switching performance and minimizing EMI. The device is also suitable for applications where high reliability is required, such as in automotive and industrial power systems. The HUFA75623S3S offers a balance of high performance, efficiency, and robustness, making it a versatile choice for a variety of power management applications.