The UPA2757GR is a P-channel Power MOSFET manufactured by NEC (now Renesas Electronics). This MOSFET is designed for power management and switching applications. It offers low on-resistance and high-speed switching, making it suitable for use in DC-DC converters, load switches, and other power control circuits.
Applications
- DC-DC converters
- Load switches
- Power management systems
- Battery charging circuits
- Motor control circuits
Features
- P-Channel MOSFET: Enables efficient power switching in various applications.
- Low On-Resistance (RDS(on)): Minimizes power loss and heat generation, improving overall efficiency.
- High-Speed Switching: Enables quick and efficient switching operations, crucial for high-frequency applications.
- Logic Level Gate Drive: Allows direct drive from logic circuits, simplifying circuit design.
- Surface Mount Package: Facilitates easy integration into compact PCB designs.
Benefits
- Enhanced Energy Efficiency: Low on-resistance reduces power dissipation, resulting in higher efficiency and lower operating costs.
- Improved Thermal Performance: Reduced heat generation allows for more compact designs and higher power density.
- Simplified Circuit Design: Logic level gate drive simplifies the design and manufacturing process.
- Reliable Operation: Robust design ensures stable and reliable performance under demanding conditions.
- Versatile Applications: Suitable for a wide range of power management and switching applications.
Technical Specifications: The UPA2757GR typically features a drain-source voltage (VDS) rating of -30V, a gate-source voltage (VGS) rating of ±20V, and a continuous drain current (ID) rating that varies based on temperature and package. The on-resistance (RDS(on)) is typically very low, often in the milliohm range. It is commonly available in surface-mount packages like SOP-8. Consult the datasheet for precise values and operating conditions.