EN
  • EN
  • DE

MC33262DR2G

Part No MC33262DR2G
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CONTROLLER CRM 8SOIC / Power Factor Correction Controller 0.25mA 8-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Mode Critical Conduction (CRM)
Current - Startup 250μA
Supply Voltage - Operating 12 V to 28 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 022646-MC33262DR2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MC33262
Introduction Date May 21, 1999
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MC33262DR2G CAD Model

Description

ON Semiconductor MC33262DR2G Power Factor Controller

The MC33262DR2G is a high-performance active power factor controller integrated circuit designed by ON Semiconductor, a leader in energy-efficient innovations. This sophisticated device is specifically engineered to enhance power factor correction in a wide range of power supply applications, offering designers a compact, efficient, and cost-effective solution for meeting stringent energy standards.

At the heart of the MC33262DR2G is its ability to minimize power loss through its critical conduction mode (CrM) operation. This mode of operation allows for zero current switching, reducing the stress on the power components and enhancing the overall efficiency of the power supply. The device is optimized for use in low to medium power applications, such as switch-mode power supplies, electronic ballasts, and power adapters.

One of the key features of the MC33262DR2G is its built-in voltage amplifier and multiplier, which are essential for accurate power factor correction. The voltage amplifier ensures stability and precise control of the feedback loop, while the multiplier is responsible for generating the necessary correction signal that adjusts the input current waveform to align with the input voltage waveform, thereby improving the power factor.

The MC33262DR2G also comes equipped with a range of protective features to safeguard the power supply system. It includes an undervoltage lockout (UVLO) with hysteresis to ensure the controller operates only when the supply voltage is within an acceptable range. Additionally, the device offers overvoltage protection (OVP) and a programmable soft-start function, which helps to prevent inrush current during startup, enhancing the longevity of the power supply components.

Designed for versatility, the MC33262DR2G is offered in an 8-pin SOIC package, making it suitable for compact designs where space is at a premium. Its operational temperature range from -40°C to +105°C ensures reliable performance across various environmental conditions.

Overall, the ON Semiconductor MC33262DR2G power factor controller is an excellent choice for engineers looking to implement efficient, reliable, and cost-effective power factor correction in their power supply designs.

You May Also Be Interested in

Infineon Technologies
IC PFC CTRLR CRM 8SOIC / PFC IC Critical Conduction (CRM) 8-SOIC
Lowest to $2.6115
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.3679
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
NXP / Nexperia
PFC CONTROLLER / PFC IC
Lowest to $0.4717
Microsemi Corporation
IC PFC CTRLR CCM 300KHZ 8SOIC / PFC IC Continuous Conduction (CCM) 300kHz 8-SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.5454
Richtek USA Inc.
IC PFC CTRLR CRM 8SOP
Lowest to $2.7242
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5610 $50.4900
220+ $0.4603 $101.2660
340+ $0.4459 $151.6060
465+ $0.4316 $200.6940
600+ $0.4172 $250.3200
805+ $0.3740 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 417,100 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess