EN
  • EN
  • DE

PS2501A-1-A(QJ)

Part No PS2501A-1-A(QJ)
Manufacturer NEC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NEC
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834168-PS2501A-1-A(QJ)
Ultra Librarian 3D Model Ultra Librarian PS2501A-1-A(QJ) CAD Model

Description

The PS2501A-1-A(QJ) is a single-channel optocoupler manufactured by NEC, now Renesas Electronics. It's designed to provide electrical isolation between input and output circuits, protecting sensitive components from high voltages and noise. This optocoupler utilizes an LED and a phototransistor to transmit signals without a direct electrical connection.

Applications:

  • Industrial Automation: Isolating control signals in PLCs (Programmable Logic Controllers) and other industrial equipment.
  • Power Supplies: Providing feedback isolation in switching power supplies to regulate output voltage and current.
  • Motor Control: Isolating control circuitry from the high-power motor drive circuits.
  • Medical Equipment: Ensuring patient safety by isolating sensitive patient-connected circuits.
  • Data Communication: Isolating data lines to prevent ground loops and noise in communication systems.

Features:

  • High Isolation Voltage: Provides a high level of electrical isolation between input and output.
  • Current Transfer Ratio (CTR): Specifies the efficiency of signal transfer from input to output.
  • Low Input Current: Requires a minimal input current to activate the LED.
  • Compact Package: Allows for easy integration into space-constrained applications.
  • Operating Temperature Range: Suitable for operation in a wide range of environmental conditions.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Electrical Isolation: Protects sensitive circuitry from high voltages and transients.
  • Noise Immunity: Reduces the effects of ground loops and electrical noise.
  • Improved Safety: Enhances safety in applications where high voltages are present.
  • Simplified Design: Simplifies circuit design by providing a pre-packaged isolation solution.
  • Increased Reliability: Improves the overall reliability of the system by preventing electrical interference.

Additional Details:

The datasheet for the PS2501A-1-A(QJ) details the specific parameters, including the isolation voltage, current transfer ratio (CTR), forward voltage, collector-emitter voltage, and operating temperature range. The current transfer ratio (CTR) is a key specification to consider when designing with this optocoupler. Proper biasing of the LED and phototransistor is essential for achieving optimal performance. Always consult the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Omron
WALDEMANN LIGHTING
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2356 $58.9000
600+ $0.1940 $116.4000
930+ $0.1871 $174.0030
1,275+ $0.1813 $231.1575
1,645+ $0.1756 $288.8620
2,210+ $0.1571 $347.1910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 98,700 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess