The NRA475M10P8 is a surface mount aluminum electrolytic capacitor manufactured by NEC (now Renesas Electronics). This capacitor is designed for applications requiring filtering, decoupling, or energy storage, particularly in space-constrained environments.
Applications:
- Power supply smoothing
- Decoupling for integrated circuits
- Audio circuits
- General purpose electronics
- DC-DC converters
Features:
- Surface mount package (SMD)
- Aluminum electrolytic type
- Compact size
- High capacitance value
- Polarized component
Benefits:
- Effective noise reduction in power lines
- Stable DC voltage supply
- Reduced board space usage
- Cost-effective solution
Additional Details:
The NRA475M10P8 has a capacitance of 4.7uF and a voltage rating of 10V. The 'M' in the part number typically indicates a ±20% capacitance tolerance. It's important to note that aluminum electrolytic capacitors are polarized, meaning they must be installed with the correct polarity to avoid damage or failure. They are suitable for applications where a relatively high capacitance is needed in a small form factor. Consult the manufacturer's datasheet for detailed specifications, including operating temperature range, ESR (Equivalent Series Resistance), ripple current rating, and lifetime expectancy. The surface mount design enables automated assembly, which can reduce manufacturing costs and improve production efficiency. These capacitors are frequently employed in various electronic devices, ranging from consumer electronics to industrial equipment. Always refer to the datasheet to ensure the capacitor meets the specific requirements of your application.