EN
  • EN
  • DE

LM75B1M-3

Part No LM75B1M-3
Manufacturer NEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1070215-LM75B1M-3
Categories OEM Parts(J-L)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM75B1M-3 CAD Model

Description

The LM75B1M-3 is a temperature sensor and thermal watchdog device manufactured by NEC. It provides digital temperature readings and can be configured to monitor temperature thresholds, triggering an alert if these thresholds are exceeded. It communicates using the I2C interface, making it easy to integrate into microcontroller-based systems.

Applications

  • Temperature Monitoring in Embedded Systems: Used in various embedded systems to monitor and control temperature.
  • Thermal Management in Electronic Devices: Employed in electronic devices to prevent overheating and ensure optimal performance.
  • Data Logging: Used in data loggers to record temperature data over time.
  • Industrial Control Systems: Implemented in industrial control systems to monitor temperature in critical processes.
  • Consumer Electronics: Utilized in consumer electronics devices for thermal protection.

Features

  • Digital Temperature Sensor: Provides accurate digital temperature readings.
  • I2C Interface: Communicates with microcontrollers using the standard I2C protocol.
  • Programmable Temperature Thresholds: Allows setting upper and lower temperature limits.
  • Thermal Watchdog Function: Triggers an alert if the temperature exceeds the set thresholds.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Small Package: Available in a small package for space-constrained applications.

Benefits

  • Accurate Temperature Measurement: Provides precise temperature readings for reliable thermal management.
  • Easy Integration: I2C interface simplifies integration into microcontroller-based systems.
  • Thermal Protection: Thermal watchdog function prevents overheating and device damage.
  • Low Power: Minimizes power consumption in battery-powered applications.
  • Compact Design: Small package size allows for use in space-constrained environments.

Additional Details

The LM75B1M-3 typically operates over a wide temperature range. Detailed specifications, such as temperature accuracy, I2C address, and power consumption, are available in the manufacturer's datasheet. The I2C interface allows for easy communication and configuration of the sensor. This device is a reliable choice for applications requiring accurate temperature monitoring and thermal protection.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess