EN
  • EN
  • DE

D71055GB

Part No D71055GB
Manufacturer NEC
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 995647-D71055GB
Categories OEM Parts(C-E)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D71055GB CAD Model

Description

The NEC D71055GB is a programmable peripheral interface (PPI) device. This device is designed to provide a flexible interface between a microprocessor and various peripheral devices. These PPI controllers offered a flexible means to manage communication between a microprocessor and peripheral devices, providing a versatile solution for a range of embedded system applications.

Applications

  • Embedded Systems: The D71055GB is used in embedded systems to manage and control various peripheral devices, such as sensors, actuators, displays, and communication interfaces.
  • Industrial Control Systems: In industrial automation, it interfaces microprocessors with sensors, motors, and other control elements, enabling automated processes.
  • Instrumentation: Used in scientific and industrial instrumentation to connect microprocessors with data acquisition devices, sensors, and control elements, enabling precise measurement and control.
  • Communication Interfaces: Facilitates communication between a microprocessor and various communication peripherals, such as serial communication controllers, network interfaces, and modem controllers.

Features

  • Programmable I/O Ports: Offers multiple programmable I/O ports that can be configured as inputs or outputs, allowing flexible interfacing with peripheral devices.
  • Bit Set/Reset Capability: Provides individual bit set/reset capability, enabling fine-grained control over each I/O line.
  • Interrupt Handling: Supports interrupt-driven I/O operations, allowing the microprocessor to respond to peripheral events efficiently.
  • Multiple Operating Modes: Offers various operating modes to accommodate different peripheral requirements and communication protocols.
  • TTL Compatibility: Compatible with TTL logic levels, ensuring easy interfacing with a wide range of peripheral devices.

Benefits

  • Flexibility: The programmable I/O ports and multiple operating modes provide flexibility in interfacing with different peripheral devices.
  • Reduced Microprocessor Overhead: Interrupt handling reduces the overhead on the microprocessor by allowing it to respond to peripheral events only when necessary.
  • Simplified System Design: Integrated features simplify system design by reducing the need for external logic.
  • Cost-Effectiveness: PPI controllers offer a cost-effective solution for managing communication with peripheral devices.

While specific documentation may be limited, understanding the function of similar NEC PPI controllers is helpful. Legacy designs require careful consideration of timing and interface requirements.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Kemet
Lowest to $0.0393
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Kemet
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess