EN
  • EN
  • DE

D71054C-10

Part No D71054C-10
Manufacturer NEC
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 994644-D71054C-10
Categories OEM Parts(C-E)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D71054C-10 CAD Model

Description

The D71054C-10 is a Programmable Peripheral Interface (PPI) chip manufactured by NEC. This integrated circuit provides a flexible means of interfacing microprocessors with peripheral devices. It offers a variety of input/output functions and control capabilities, making it a versatile component in embedded systems.

Applications

  • Industrial Control Systems: Used for interfacing microprocessors with sensors, actuators, and other control elements in industrial automation.
  • Instrumentation: Employed in test and measurement equipment for controlling analog and digital signals.
  • Computer Peripherals: Implemented in older computer systems for interfacing with keyboards, printers, and other peripherals.
  • Embedded Systems: Integrated into various embedded applications requiring flexible I/O capabilities.
  • Robotics: Used in robot control systems for interfacing with motors, sensors, and other robotic components.

Features

  • Programmable I/O Ports: Provides multiple programmable I/O ports that can be configured as inputs or outputs.
  • Bit Set/Reset Capability: Allows individual bits of the I/O ports to be set or reset independently.
  • Interrupt Handling: Supports interrupt generation for asynchronous communication with the microprocessor.
  • Simple Interface: Easy to interface with various microprocessors using standard control signals.
  • TTL Compatibility: Compatible with TTL logic levels for easy integration with other digital components.

Benefits

  • Flexible Interfacing: Offers a versatile solution for interfacing microprocessors with a wide range of peripheral devices.
  • Reduced Component Count: Integrates multiple I/O functions into a single chip, reducing the overall component count and board space.
  • Simplified Design: Simplifies the design process by providing a standardized interface for peripheral devices.
  • Cost-Effective: Provides a cost-effective solution for implementing I/O functions in embedded systems.

Additional Details

The D71054C-10 typically operates on a 5V power supply and is available in a DIP (Dual In-line Package). It is compatible with various 8-bit and 16-bit microprocessors. The specific operating frequency, I/O port configurations, and other technical specifications can be found in the official NEC datasheet for this part number. It's crucial to consult the datasheet for proper implementation and configuration of the PPI.

You May Also Be Interested in

TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0266
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess