EN
  • EN
  • DE

D43256AGU-12L

Part No D43256AGU-12L
Manufacturer NEC
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1054818-D43256AGU-12L
Categories OEM Parts(C-E)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D43256AGU-12L CAD Model

Description

The D43256AGU-12L is a high-speed, low-power 256K-bit CMOS static RAM (SRAM) manufactured by NEC. This SRAM is designed for applications requiring fast access times and low power consumption. It is organized as 32,768 words by 8 bits.

Applications

  • High-speed cache memory
  • Buffer memory
  • Workstations and personal computers
  • Microprocessor systems
  • Digital signal processing (DSP) systems

Features

  • High-speed access time: 12 ns
  • Low power consumption: Active current - 100 mA (typical), Standby current - 10 mA (typical)
  • Fully static operation: No clock or refresh required
  • TTL compatible inputs and outputs
  • Single 5V power supply
  • 32,768 words by 8 bits organization
  • Three-state outputs

Benefits

  • Fast access times enable high-performance system operation.
  • Low power consumption minimizes heat generation and reduces power supply requirements.
  • Static operation simplifies system design and eliminates the need for complex timing circuitry.
  • TTL compatibility allows for easy integration with standard logic devices.
  • Single 5V power supply simplifies power distribution.

Additional Details

The D43256AGU-12L is available in a 28-pin DIP or SOJ package. It operates over the commercial temperature range (0°C to +70°C). The device utilizes CMOS technology to achieve high speed and low power dissipation. Its fast access time makes it suitable for use in cache memory and other high-speed applications where quick data retrieval is essential. The fully static operation of the SRAM simplifies system design and eliminates the need for external refresh circuitry. The device's TTL compatible inputs and outputs ensure compatibility with a wide range of logic devices.

The D43256AGU-12L is a reliable and cost-effective solution for high-speed memory applications. Its combination of high speed, low power, and ease of use makes it an ideal choice for a variety of applications. It's commonly used in embedded systems and legacy computing platforms where these specific memory characteristics are crucial.

You May Also Be Interested in

TDK Corporation
Lowest to $0.1433
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess