EN
  • EN
  • DE

D27128C-3

Part No D27128C-3
Manufacturer NEC
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1224511-D27128C-3
Categories Custom Parts
Manufacturer NEC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian D27128C-3 CAD Model

Description

The D27128C-3 is a 131,072-bit (128K-bit) UV erasable and electrically programmable read-only memory (EPROM) manufactured by NEC. It is organized as 16,384 words by 8 bits. EPROMs are non-volatile memory devices, meaning they retain their data even when power is removed. The D27128C-3 is a commonly used memory chip in embedded systems and other applications where firmware or program code needs to be stored securely and updated occasionally.

Applications:

  • Embedded Systems: Stores firmware and program code in microcontrollers, industrial control systems, and consumer electronics.
  • Programmable Logic Controllers (PLCs): Retains control programs in PLCs used in automation and manufacturing processes.
  • Computer BIOS: Used in older personal computers to store the Basic Input/Output System (BIOS) firmware.
  • Arcade Games: Employed in arcade game machines to store game program code and graphics data.
  • Instrumentation: Integrated into test and measurement equipment for storing calibration data and system settings.

Features:

  • UV Erasable: Can be erased by exposing the chip to ultraviolet (UV) light, allowing for reprogramming.
  • Electrically Programmable: Can be programmed using an EPROM programmer, which applies specific voltage pulses to the chip's pins.
  • Non-Volatile Storage: Retains data even when power is removed, ensuring reliable storage of program code and data.
  • Fast Access Time: Offers relatively quick read operations, typically in the range of 250-450 ns, enabling efficient data retrieval.
  • TTL Compatibility: Compatible with standard TTL (Transistor-Transistor Logic) circuits, facilitating easy integration into existing systems.

Benefits:

  • Reprogrammability: UV erasability allows for easy updating of firmware and program code, providing flexibility in system design and development.
  • Secure Data Storage: Non-volatile storage ensures reliable retention of data, protecting against data loss due to power outages.
  • Easy Integration: TTL compatibility allows for seamless integration into a wide range of digital systems.
  • Cost-Effective Solution: Offers a cost-effective solution for storing firmware and program code in embedded systems.
  • Wide Availability: Although older, it may still be available for legacy system maintenance.

Additional Details:

The D27128C-3 typically comes in a 28-pin DIP (Dual In-line Package) with a quartz window for UV erasure. Key electrical specifications include an operating temperature range from 0°C to 70°C, a supply voltage of 5V, and a programming voltage (VPP) of 12.5V. The chip's memory array is constructed using MOS (Metal-Oxide-Semiconductor) technology. Reprogramming typically requires specialized equipment and careful adherence to the manufacturer's specifications.

You May Also Be Interested in

Chilisin
Need more? Email Us
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
Broadchip
Broadchip ESOP-8
Lowest to $0.1825
UTC
Lowest to $0.3269
Cirrus Logic Inc.
Need more? Email Us
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess